Alpha Wire Hook-Up Wire, 2.5Mm2, Blue, 164Ft; Jacket Material Alpha Wire 67250 BL321

Description
HOOK-UP WIRE, 2.5MM2, BLUE, 164FT; Jacket Material:MPPE; Jacket Color:Blue; Wire Gauge:-; Conductor Area CSA:2.5mm²; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 2.5MM2, BLUE, 164FT; Jacket Material:MPPE; Jacket Color:Blue; Wire Gauge:-; Conductor Area CSA:2.5mm²; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 2.5Mm2, Blue, 164Ft; Jacket Material Alpha Wire - 42AH9213 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 2.5Mm2, Blue, 164Ft; Jacket Material Alpha Wire
42AH9213
Hook-Up Wire, 2.5Mm2, Blue, 164Ft; Jacket Material Alpha Wire 42AH9213
HOOK-UP WIRE, 2.5MM2, BLUE, 164FT; Jacket Material:MPPE; Jacket Color:Blue; Wire Gauge:-; Conductor Area CSA:2.5mm²; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes

HOOK-UP WIRE, 2.5MM2, BLUE, 164FT; Jacket Material:MPPE; Jacket Color:Blue; Wire Gauge:-; Conductor Area CSA:2.5mm²; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 42AH9213
Product Name Hook-Up Wire, 2.5Mm2, Blue, 164Ft; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Male BNC to Female BNC Coaxial Test Cable, RG62B/U - 6245 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
Low Outgassing Cable Assembly - 60163A05 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Standard Cable - Model SAC-211 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-214
Cable Type Coaxial
View Details