Alpha Wire Hook-Up Wire, 10Awg, White, 30.5M; Jacket Material Alpha Wire 6719 WH005

Description
HOOK-UP WIRE, 10AWG, WHITE, 30.5M; Jacket Material:MPPE; Jacket Color:White; Wire Gauge:10AWG; Conductor Area CSA:5.26mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Voltage Rating:600VRoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 10AWG, WHITE, 30.5M; Jacket Material:MPPE; Jacket Color:White; Wire Gauge:10AWG; Conductor Area CSA:5.26mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Voltage Rating:600VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 10Awg, White, 30.5M; Jacket Material Alpha Wire - 58R1767 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 10Awg, White, 30.5M; Jacket Material Alpha Wire
58R1767
Hook-Up Wire, 10Awg, White, 30.5M; Jacket Material Alpha Wire 58R1767
HOOK-UP WIRE, 10AWG, WHITE, 30.5M; Jacket Material:MPPE; Jacket Color:White; Wire Gauge:10AWG; Conductor Area CSA:5.26mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Voltage Rating:600VRoHS Compliant: Yes

HOOK-UP WIRE, 10AWG, WHITE, 30.5M; Jacket Material:MPPE; Jacket Color:White; Wire Gauge:10AWG; Conductor Area CSA:5.26mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Voltage Rating:600VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 58R1767
Product Name Hook-Up Wire, 10Awg, White, 30.5M; Jacket Material Alpha Wire
Rated Temperature 105 C (221 F)
Unlock Full Specs
to access all available technical data

Similar Products

OBD II 8pin male to J1939 9pin male with flat cable - QLC16045 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
QSFP+ - 10093084-1005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial
Cable Shielding UTP
View Details