Alpha Wire Hook-up Wire 6719 SL005

Description
6719 SLATE 100 FT
Request a Quote
Description
6719 SLATE 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 6719 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
6719 SL005
Hook-up Wire 6719 SL005
6719 SLATE 100 FT

6719 SLATE 100 FT

Buy Now
Hook Up Wire - 6877702 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
6877702
Hook Up Wire 6877702
Alpha Wire 6719 SL005 Hook Up Wire

Alpha Wire 6719 SL005 Hook Up Wire

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd.
Product Category Hookup Wires Hookup Wires
Product Number 6719 SL005 6877702
Product Name Hook-up Wire Hook Up Wire
Nominal Diameter 0.1441 inch (3.66 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stranded Hookup Wire - AS999-22 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0510 inch (1.3 mm)
Rated Temperature -75 to 150 C (-103 to 302 F)
View Details
Hook Up Wire - 1225877 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
International 2 mm² (0.0031 in²)
View Details
Hook Up Wire - 152295-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated High Strength Copper Alloy
View Details
2 suppliers
22 AWG, PVC Insulated, Coil Cord Wire - SALE-9704 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 22 AWG
View Details