Alpha Wire Hook-up Wire 6719 SL001

Description
6719 SLATE 1000 FT
Request a Quote
Description
6719 SLATE 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 6719 SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
6719 SL001
Hook-up Wire 6719 SL001
6719 SLATE 1000 FT

6719 SLATE 1000 FT

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Hookup Wires
Product Number 6719 SL001
Product Name Hook-up Wire
Unlock Full Specs
to access all available technical data

Similar Products

Stranded Hookup Wire - AS 814 - Cooner Wire Company
Specs
Approvals UL Listing Mark
Rated Voltage 150 volts
Nominal Diameter 0.0220 inch (0.5588 mm)
View Details
Hook Up Wire - 1853938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1850 inch (4.7 mm)
Rated Temperature 90 C (194 F)
Wire Conductor Copper
View Details
Primary Wire - 1886403001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 1.5 mm² (0.0023 in²)
View Details
22 AWG, PVC Insulated, Coil Cord Wire - SALE-9704 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 22 AWG
View Details