Alpha Wire Hook-up Wire 6719 GY005

Description
6719 GRN/YEL 100 FT
Request a Quote
Description
6719 GRN/YEL 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 6719 GY005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
6719 GY005
Hook-up Wire 6719 GY005
6719 GRN/YEL 100 FT

6719 GRN/YEL 100 FT

Buy Now
Wire, Hook-up; TC; 10 AWG; 105/30; Grn/Ylw mPPE ins; 0.144
Fort Worth, TX, USA
Wire, Hook-up; TC; 10 AWG; 105/30; Grn/Ylw mPPE ins; 0.144" OD; 600V; UL VW-1
70134553
Wire, Hook-up; TC; 10 AWG; 105/30; Grn/Ylw mPPE ins; 0.144" OD; 600V; UL VW-1 70134553
EcoWire hook-up wire uses flexible modified polyphenylene ether (mPPE) thermoplastic that is inherently lighter, tougher, and more durable than PVC. Even with thinner walls, mPPE offers 10x better abrasion and pinch resistance than PVC. Underwriters Laboratories has approved mPPE as a suitable insulation for over fifty AWM cable styles; thus, it can be confidently applied where a tough, compact, and non-halogenated wire is required.

EcoWire hook-up wire uses flexible modified polyphenylene ether (mPPE) thermoplastic that is inherently lighter, tougher, and more durable than PVC. Even with thinner walls, mPPE offers 10x better abrasion and pinch resistance than PVC. Underwriters Laboratories has approved mPPE as a suitable insulation for over fifty AWM cable styles; thus, it can be confidently applied where a tough, compact, and non-halogenated wire is required.

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Allied Electronics, Inc.
Product Category Hookup Wires Hookup Wires
Product Number 6719 GY005 70134553
Product Name Hook-up Wire Wire, Hook-up; TC; 10 AWG; 105/30; Grn/Ylw mPPE ins; 0.144" OD; 600V; UL VW-1
Approvals CSA Mark (US, NRTL/C); UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.0142 inch (0.3607 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1805911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1024 inch (2.6 mm)
Wire Conductor Copper
North American 22 AWG
View Details
PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.0490 to 0.1330 inch (1.24 to 3.38 mm)
Rated Temperature 105 C (221 F)
View Details
X-high™ High Temperature Lead Wires, Unshielded - 2104 - BRIM Electronics, Inc.
Specs
Approvals RoHS
Rated Voltage 600 volts
Nominal Diameter 0.1050 to 0.1200 inch (2.67 to 3.05 mm)
View Details
Stranded Hookup Wire - CZ 1104 - Cooner Wire Company
Specs
Rated Voltage 150 volts
Nominal Diameter 0.0230 inch (0.5842 mm)
Rated Temperature -80 to 200 C (-112 to 392 F)
View Details