Alpha Wire Hook-Up Wire, 5.26Mm2, 30M, Green; Jacket Material Alpha Wire 6719 GR005

Description
HOOK-UP WIRE, 5.26MM2, 30M, GREEN; Jacket Material:MPPE; Jacket Color:Green; Wire Gauge:10AWG; Conductor Area CSA:5.26mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 5.26MM2, 30M, GREEN; Jacket Material:MPPE; Jacket Color:Green; Wire Gauge:10AWG; Conductor Area CSA:5.26mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 5.26Mm2, 30M, Green; Jacket Material Alpha Wire - 58R1755 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 5.26Mm2, 30M, Green; Jacket Material Alpha Wire
58R1755
Hook-Up Wire, 5.26Mm2, 30M, Green; Jacket Material Alpha Wire 58R1755
HOOK-UP WIRE, 5.26MM2, 30M, GREEN; Jacket Material:MPPE; Jacket Color:Green; Wire Gauge:10AWG; Conductor Area CSA:5.26mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes

HOOK-UP WIRE, 5.26MM2, 30M, GREEN; Jacket Material:MPPE; Jacket Color:Green; Wire Gauge:10AWG; Conductor Area CSA:5.26mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 58R1755
Product Name Hook-Up Wire, 5.26Mm2, 30M, Green; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Truck Overmolded J1708 female to female cable - QLC16017 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female; Female-Female
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
QSFP+ - 10114734-2005LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
HDMI Cables - 102580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 50 ft (152 dm)
Standards / Certifications RoHS
View Details