Alpha Wire Hook-Up Wire, 10Awg, Blue, 30.5M; Jacket Material Alpha Wire 6719 BL005

Description
HOOK-UP WIRE, 10AWG, BLUE, 30.5M; Jacket Material:Polyhenilet her; Jacket Color:Blue; Wire Gauge:10AWG; Conductor Area CSA:5.26mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 10AWG, BLUE, 30.5M; Jacket Material:Polyhenilet her; Jacket Color:Blue; Wire Gauge:10AWG; Conductor Area CSA:5.26mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 10Awg, Blue, 30.5M; Jacket Material Alpha Wire - 52R4412 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 10Awg, Blue, 30.5M; Jacket Material Alpha Wire
52R4412
Hook-Up Wire, 10Awg, Blue, 30.5M; Jacket Material Alpha Wire 52R4412
HOOK-UP WIRE, 10AWG, BLUE, 30.5M; Jacket Material:Polyhenilet her; Jacket Color:Blue; Wire Gauge:10AWG; Conductor Area CSA:5.26mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK-UP WIRE, 10AWG, BLUE, 30.5M; Jacket Material:Polyhenilether; Jacket Color:Blue; Wire Gauge:10AWG; Conductor Area CSA:5.26mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 52R4412
Product Name Hook-Up Wire, 10Awg, Blue, 30.5M; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Potentiometer with cable tail - potentiometer with cable tail - BARTEC
Specs
Rated Temperature -28.89 to 21.11 C (-20 to 70 F)
View Details
Cable Assembly - 6069A50 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC plug,Coaxial,armored jacket (RG196A/U),silver,rugged/armored
View Details
Motor cable - NEBM-M16G8-E-25-Q9-LE8 - Festo Corporation
Specs
Cable Length 82.02 ft (250 dm)
Connector Type M16x0.75
Rated Temperature -50 to 90 C (-58 to 194 F)
View Details
Twisted Pair Cable - 080935-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers