Alpha Wire Hook Up Wire 6719 BL005

Description
Alpha Wire 6719 BL005 Hook Up Wire
Request a Quote
Description
Alpha Wire 6719 BL005 Hook Up Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 6877698 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
6877698
Hook Up Wire 6877698
Alpha Wire 6719 BL005 Hook Up Wire

Alpha Wire 6719 BL005 Hook Up Wire

Supplier's Site
Hook-up Wire - 6719 BL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
6719 BL005
Hook-up Wire 6719 BL005
6719 BLUE 100 FT

6719 BLUE 100 FT

Buy Now
Wire, Hook-up; TC; 10 AWG; 105/30; BluemPPE ins; 0.144
Fort Worth, TX, USA
Wire, Hook-up; TC; 10 AWG; 105/30; BluemPPE ins; 0.144" OD; 600V; UL VW-1
70134550
Wire, Hook-up; TC; 10 AWG; 105/30; BluemPPE ins; 0.144" OD; 600V; UL VW-1 70134550
EcoWire hook-up wire uses flexible modified polyphenylene ether (mPPE) thermoplastic that is inherently lighter, tougher, and more durable than PVC. Even with thinner walls, mPPE offers 10x better abrasion and pinch resistance than PVC. Underwriters Laboratories has approved mPPE as a suitable insulation for over fifty AWM cable styles; thus, it can be confidently applied where a tough, compact, and non-halogenated wire is required.

EcoWire hook-up wire uses flexible modified polyphenylene ether (mPPE) thermoplastic that is inherently lighter, tougher, and more durable than PVC. Even with thinner walls, mPPE offers 10x better abrasion and pinch resistance than PVC. Underwriters Laboratories has approved mPPE as a suitable insulation for over fifty AWM cable styles; thus, it can be confidently applied where a tough, compact, and non-halogenated wire is required.

Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Allied Electronics, Inc.
Product Category Hookup Wires Hookup Wires Hookup Wires
Product Number 6877698 6719 BL005 70134550
Product Name Hook Up Wire Hook-up Wire Wire, Hook-up; TC; 10 AWG; 105/30; BluemPPE ins; 0.144" OD; 600V; UL VW-1
Nominal Diameter 0.1441 inch (3.66 mm) 0.0142 inch (0.3607 mm)
Wire Conductor Copper
International 5.2 mm² (0.0081 in²)
Stranding Type 105/0.25 mm 105/30
Unlock Full Specs
to access all available technical data

Similar Products

16 AWG, PVC Insulated, Wire Spool - 9509 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.1450 inch (3.68 mm)
Rated Temperature 105 C (221 F)
View Details
PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 300 volts
Nominal Diameter 0.0410 to 0.0960 inch (1.04 to 2.44 mm)
View Details
Appliance Wiring Material - 1470 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Approvals UL 1007 & CSA TR-64
Rated Voltage 300 volts
Nominal Diameter 0.0580 to 0.0910 inch (1.47 to 2.31 mm)
View Details