The Ecogent Ecowirer is a 10 AWG hook-up wire with a nominal diameter of 7.306 mm, designed for applications requiring a voltage rating of 600 VRMS. It features a modified polyphenylene ether insulation with a wall thickness of 0.012 inches. The wire is available in black and comes in a length of 100 feet (30.5 meters). This product is compliant with RoHS regulations, ensuring it does not contain hazardous substances above specified limits. It operates effectively within a temperature range of -40 to 105°C and has a maximum pull tension of 82 lbs. The wire also meets various safety standards, including UL AWM/STYLE 11028 and CSA International C(RU) AWM I A/B FT1. Engineers may find this wire suitable for a variety of electrical applications, particularly where compliance with environmental regulations is a priority.
Wire, Hook Up, EcoGenT EcoWirer, 10 AWG, 7.306 mm , 600 V, Black, 100 ft, 30.5 m RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 58R1751 |
| Product Name | Wire, Hook Up, Ecogent Ecowirer, 10 Awg, 7.306 Mm , 600 V, Black, 100 Ft, 30.5 M Rohs Compliant Alpha Wire |
| Standards / Certifications | RoHS |