Alpha Wire Hook-Up Wire, 12Awg, Yellow, 30.5M; Jacket Material Alpha Wire 6718 YL005

Description
HOOK-UP WIRE, 12AWG, YELLOW, 30.5M; Jacket Material:MPPE; Jacket Color:Yellow; Wire Gauge:12AWG; Conductor Area CSA:3.31mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
Description
HOOK-UP WIRE, 12AWG, YELLOW, 30.5M; Jacket Material:MPPE; Jacket Color:Yellow; Wire Gauge:12AWG; Conductor Area CSA:3.31mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 12Awg, Yellow, 30.5M; Jacket Material Alpha Wire - 58R1749 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 12Awg, Yellow, 30.5M; Jacket Material Alpha Wire
58R1749
Hook-Up Wire, 12Awg, Yellow, 30.5M; Jacket Material Alpha Wire 58R1749
HOOK-UP WIRE, 12AWG, YELLOW, 30.5M; Jacket Material:MPPE; Jacket Color:Yellow; Wire Gauge:12AWG; Conductor Area CSA:3.31mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK-UP WIRE, 12AWG, YELLOW, 30.5M; Jacket Material:MPPE; Jacket Color:Yellow; Wire Gauge:12AWG; Conductor Area CSA:3.31mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 58R1749
Product Name Hook-Up Wire, 12Awg, Yellow, 30.5M; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3050HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details