Alpha Wire Hook-up Wire 6718 WH005

Description
6718 WHITE 100 FT
Request a Quote
Description
6718 WHITE 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 6718 WH005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
6718 WH005
Hook-up Wire 6718 WH005
6718 WHITE 100 FT

6718 WHITE 100 FT

Buy Now
Hook Up Wire - 6877641 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
6877641
Hook Up Wire 6877641
Alpha Wire 6718 WH005 Hook Up Wire

Alpha Wire 6718 WH005 Hook Up Wire

Supplier's Site
Wire, Hook-up; TC; 12 AWG; 65/30; WhitemPPE ins; 0.117
Fort Worth, TX, USA
Wire, Hook-up; TC; 12 AWG; 65/30; WhitemPPE ins; 0.117" OD; 600V; UL VW-1
70134547
Wire, Hook-up; TC; 12 AWG; 65/30; WhitemPPE ins; 0.117" OD; 600V; UL VW-1 70134547
EcoWire hook-up wire uses flexible modified polyphenylene ether (mPPE) thermoplastic that is inherently lighter, tougher, and more durable than PVC. Even with thinner walls, mPPE offers 10x better abrasion and pinch resistance than PVC. Underwriters Laboratories has approved mPPE as a suitable insulation for over fifty AWM cable styles; thus, it can be confidently applied where a tough, compact, and non-halogenated wire is required.

EcoWire hook-up wire uses flexible modified polyphenylene ether (mPPE) thermoplastic that is inherently lighter, tougher, and more durable than PVC. Even with thinner walls, mPPE offers 10x better abrasion and pinch resistance than PVC. Underwriters Laboratories has approved mPPE as a suitable insulation for over fifty AWM cable styles; thus, it can be confidently applied where a tough, compact, and non-halogenated wire is required.

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Allied Electronics, Inc.
Product Category Hookup Wires Hookup Wires Hookup Wires
Product Number 6718 WH005 6877641 70134547
Product Name Hook-up Wire Hook Up Wire Wire, Hook-up; TC; 12 AWG; 65/30; WhitemPPE ins; 0.117" OD; 600V; UL VW-1
Nominal Diameter 0.1169 inch (2.97 mm) 0.1170 inch (2.97 mm)
Wire Conductor Copper
International 3.3 mm² (0.0051 in²)
Stranding Type 65/0.25 mm 65/30
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1113143 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals En 2084, en 2267-009, far 25-869
Nominal Diameter 0.0433 inch (1.1 mm)
Wire Insulation Polyamide
View Details
Silicone Rubber Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.0780 inch (1.98 mm)
View Details
Plastic General All-purpose Cordage - 1830 / 1831 / 1832 / 1833 / 1834 / 1835 / 1836 / 1837 - BRIM Electronics, Inc.
Specs
Approvals UL Listing Mark
Rated Voltage 300 to 600 volts
Nominal Diameter 0.2370 to 0.7130 inch (6.02 to 18.11 mm)
View Details
Miniature Electrode Wire - AS 767-36 - Cooner Wire Company
Specs
Nominal Diameter 0.0071 inch (0.1803 mm)
Wire Insulation Teflon
Wire Conductor Copper
View Details