Alpha Wire Hook Up Wire 6718 SL005

Description
Alpha Wire 6718 SL005 Hook Up Wire
Request a Quote
Description
Alpha Wire 6718 SL005 Hook Up Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 6877663 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
6877663
Hook Up Wire 6877663
Alpha Wire 6718 SL005 Hook Up Wire

Alpha Wire 6718 SL005 Hook Up Wire

Supplier's Site
Hook-up Wire - 6718 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
6718 SL005
Hook-up Wire 6718 SL005
6718 SLATE 100 FT

6718 SLATE 100 FT

Buy Now
Wire, Hook-up; TC; 12 AWG; 65/30; SlatemPPE ins; 0.117
Fort Worth, TX, USA
Wire, Hook-up; TC; 12 AWG; 65/30; SlatemPPE ins; 0.117" OD; 600V; UL VW-1
70134545
Wire, Hook-up; TC; 12 AWG; 65/30; SlatemPPE ins; 0.117" OD; 600V; UL VW-1 70134545
EcoWire hook-up wire uses flexible modified polyphenylene ether (mPPE) thermoplastic that is inherently lighter, tougher, and more durable than PVC. Even with thinner walls, mPPE offers 10x better abrasion and pinch resistance than PVC. Underwriters Laboratories has approved mPPE as a suitable insulation for over fifty AWM cable styles; thus, it can be confidently applied where a tough, compact, and non-halogenated wire is required.

EcoWire hook-up wire uses flexible modified polyphenylene ether (mPPE) thermoplastic that is inherently lighter, tougher, and more durable than PVC. Even with thinner walls, mPPE offers 10x better abrasion and pinch resistance than PVC. Underwriters Laboratories has approved mPPE as a suitable insulation for over fifty AWM cable styles; thus, it can be confidently applied where a tough, compact, and non-halogenated wire is required.

Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Allied Electronics, Inc.
Product Category Hookup Wires Hookup Wires Hookup Wires
Product Number 6877663 6718 SL005 70134545
Product Name Hook Up Wire Hook-up Wire Wire, Hook-up; TC; 12 AWG; 65/30; SlatemPPE ins; 0.117" OD; 600V; UL VW-1
Nominal Diameter 0.1169 inch (2.97 mm) 0.1170 inch (2.97 mm)
Wire Conductor Copper
International 3.3 mm² (0.0051 in²)
Stranding Type 65/0.25 mm 65/30
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 002790-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor E.C. Aluminum
View Details
Hook Up Wire - 1805924 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1102 inch (2.8 mm)
Wire Conductor Copper
North American 20 AWG
View Details
FEP Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Nominal Diameter 0.0180 to 0.0490 inch (0.4572 to 1.24 mm)
Rated Temperature 200 C (392 F)
View Details
24 AWG, Teflon Insulated, Wire Spool - 9527 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0440 inch (1.12 mm)
Rated Temperature 200 C (392 F)
View Details