Alpha Wire Hook-Up Wire, 12Awg, Red, 30.5M; Jacket Material Alpha Wire 6718 RD005

Description
HOOK-UP WIRE, 12AWG, RED, 30.5M; Jacket Material:MPPE; Jacket Color:Red; Wire Gauge:12AWG; Conductor Area CSA:3.31mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 12AWG, RED, 30.5M; Jacket Material:MPPE; Jacket Color:Red; Wire Gauge:12AWG; Conductor Area CSA:3.31mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 12Awg, Red, 30.5M; Jacket Material Alpha Wire - 58R1741 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 12Awg, Red, 30.5M; Jacket Material Alpha Wire
58R1741
Hook-Up Wire, 12Awg, Red, 30.5M; Jacket Material Alpha Wire 58R1741
HOOK-UP WIRE, 12AWG, RED, 30.5M; Jacket Material:MPPE; Jacket Color:Red; Wire Gauge:12AWG; Conductor Area CSA:3.31mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes

HOOK-UP WIRE, 12AWG, RED, 30.5M; Jacket Material:MPPE; Jacket Color:Red; Wire Gauge:12AWG; Conductor Area CSA:3.31mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 58R1741
Product Name Hook-Up Wire, 12Awg, Red, 30.5M; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - IE - M12-IE - VIE-SS4P-M12-S-G-1,5M-GN-2-X-D-1 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Stability Cables - SW-35-FM-48 - Maury Microwave
Specs
Application RF
Connector Type 3.5mm
View Details
Connecting cable - NEBU-M12G5-K-5-LE4 - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Standards / Certifications EN 61076-2-101 Wire colors and connection numbers as per EN 60947-5-2
View Details
3 suppliers