Alpha Wire Hook-up Wire 6718 RD005

Description
6718 RED 100 FT
Request a Quote
Description
6718 RED 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 6718 RD005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
6718 RD005
Hook-up Wire 6718 RD005
6718 RED 100 FT

6718 RED 100 FT

Buy Now
Hook Up Wire - 6877648 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
6877648
Hook Up Wire 6877648
Alpha Wire 6718 RD005 Hook Up Wire

Alpha Wire 6718 RD005 Hook Up Wire

Supplier's Site
Wire, Hook-up; TC; 12 AWG; 65/30; Red mPPE ins; 0.117
Fort Worth, TX, USA
Wire, Hook-up; TC; 12 AWG; 65/30; Red mPPE ins; 0.117" OD; 600V; UL VW-1
70134544
Wire, Hook-up; TC; 12 AWG; 65/30; Red mPPE ins; 0.117" OD; 600V; UL VW-1 70134544
EcoWire hook-up wire uses flexible modified polyphenylene ether (mPPE) thermoplastic that is inherently lighter, tougher, and more durable than PVC. Even with thinner walls, mPPE offers 10x better abrasion and pinch resistance than PVC. Underwriters Laboratories has approved mPPE as a suitable insulation for over fifty AWM cable styles; thus, it can be confidently applied where a tough, compact, and non-halogenated wire is required.

EcoWire hook-up wire uses flexible modified polyphenylene ether (mPPE) thermoplastic that is inherently lighter, tougher, and more durable than PVC. Even with thinner walls, mPPE offers 10x better abrasion and pinch resistance than PVC. Underwriters Laboratories has approved mPPE as a suitable insulation for over fifty AWM cable styles; thus, it can be confidently applied where a tough, compact, and non-halogenated wire is required.

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Allied Electronics, Inc.
Product Category Hookup Wires Hookup Wires Hookup Wires
Product Number 6718 RD005 6877648 70134544
Product Name Hook-up Wire Hook Up Wire Wire, Hook-up; TC; 12 AWG; 65/30; Red mPPE ins; 0.117" OD; 600V; UL VW-1
Nominal Diameter 0.1169 inch (2.97 mm) 0.1170 inch (2.97 mm)
Wire Conductor Copper
International 3.3 mm² (0.0051 in²)
Stranding Type 65/0.25 mm 65/30
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 0950443001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -55 to 105 C (-67 to 221 F)
Wire Conductor Tin-Plated Copper
View Details
Hook Up Wire - 1805920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1024 inch (2.6 mm)
Wire Conductor Copper
North American 22 AWG
View Details
PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 300 volts
Nominal Diameter 0.0440 to 0.7230 inch (1.12 to 18.36 mm)
View Details
18 AWG, Silicone Insulated, Wire Spool - 9508 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 5000 volts
Nominal Diameter 0.1440 inch (3.66 mm)
Rated Temperature 150 C (302 F)
View Details