Alpha Wire Hook-Up Wire, 12Awg, Orange, 30.5M; Jacket Material Alpha Wire 6718 OR005

Description
HOOK-UP WIRE, 12AWG, ORANGE, 30.5M; Jacket Material:MPPE; Jacket Color:Orange; Wire Gauge:12AWG; Conductor Area CSA:3.31mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 12AWG, ORANGE, 30.5M; Jacket Material:MPPE; Jacket Color:Orange; Wire Gauge:12AWG; Conductor Area CSA:3.31mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 12Awg, Orange, 30.5M; Jacket Material Alpha Wire - 58R1739 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 12Awg, Orange, 30.5M; Jacket Material Alpha Wire
58R1739
Hook-Up Wire, 12Awg, Orange, 30.5M; Jacket Material Alpha Wire 58R1739
HOOK-UP WIRE, 12AWG, ORANGE, 30.5M; Jacket Material:MPPE; Jacket Color:Orange; Wire Gauge:12AWG; Conductor Area CSA:3.31mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK-UP WIRE, 12AWG, ORANGE, 30.5M; Jacket Material:MPPE; Jacket Color:Orange; Wire Gauge:12AWG; Conductor Area CSA:3.31mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 58R1739
Product Name Hook-Up Wire, 12Awg, Orange, 30.5M; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Light Blue PVC Single Wire - 55010200 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Mini-SAS - 10111837-P020001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details