Alpha Wire Hook-Up Wire, 12Awg, Grn/yel, 30.5M; Jacket Material Alpha Wire 6718 GY005

Description
HOOK-UP WIRE, 12AWG, GRN/YEL, 30.5M; Jacket Material:MPPE; Jacket Color:Green, Yellow; Wire Gauge:12AWG; Conductor Area CSA:3.31mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 12AWG, GRN/YEL, 30.5M; Jacket Material:MPPE; Jacket Color:Green, Yellow; Wire Gauge:12AWG; Conductor Area CSA:3.31mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 12Awg, Grn/yel, 30.5M; Jacket Material Alpha Wire - 58R1737 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 12Awg, Grn/yel, 30.5M; Jacket Material Alpha Wire
58R1737
Hook-Up Wire, 12Awg, Grn/yel, 30.5M; Jacket Material Alpha Wire 58R1737
HOOK-UP WIRE, 12AWG, GRN/YEL, 30.5M; Jacket Material:MPPE; Jacket Color:Green, Yellow; Wire Gauge:12AWG; Conductor Area CSA:3.31mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK-UP WIRE, 12AWG, GRN/YEL, 30.5M; Jacket Material:MPPE; Jacket Color:Green, Yellow; Wire Gauge:12AWG; Conductor Area CSA:3.31mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 58R1737
Product Name Hook-Up Wire, 12Awg, Grn/yel, 30.5M; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

OBD 2 J1962 male to female OBD wires with braided hose - QLC16098 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-4070LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details