Alpha Wire Hook Up Wire 6718 GY005

Description
Alpha Wire 6718 GY005 Hook Up Wire
Request a Quote
Description
Alpha Wire 6718 GY005 Hook Up Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 6877673 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
6877673
Hook Up Wire 6877673
Alpha Wire 6718 GY005 Hook Up Wire

Alpha Wire 6718 GY005 Hook Up Wire

Supplier's Site
Hook-up Wire - 6718 GY005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
6718 GY005
Hook-up Wire 6718 GY005
6718 GRN/YEL 100 FT

6718 GRN/YEL 100 FT

Buy Now
Wire, Hook-up; TC; 12 AWG; 65/30; Grn/Ylw mPPE ins; 0.117
Fort Worth, TX, USA
Wire, Hook-up; TC; 12 AWG; 65/30; Grn/Ylw mPPE ins; 0.117" OD; 600V; UL VW-1
70134542
Wire, Hook-up; TC; 12 AWG; 65/30; Grn/Ylw mPPE ins; 0.117" OD; 600V; UL VW-1 70134542
EcoWire hook-up wire uses flexible modified polyphenylene ether (mPPE) thermoplastic that is inherently lighter, tougher, and more durable than PVC. Even with thinner walls, mPPE offers 10x better abrasion and pinch resistance than PVC. Underwriters Laboratories has approved mPPE as a suitable insulation for over fifty AWM cable styles; thus, it can be confidently applied where a tough, compact, and non-halogenated wire is required.

EcoWire hook-up wire uses flexible modified polyphenylene ether (mPPE) thermoplastic that is inherently lighter, tougher, and more durable than PVC. Even with thinner walls, mPPE offers 10x better abrasion and pinch resistance than PVC. Underwriters Laboratories has approved mPPE as a suitable insulation for over fifty AWM cable styles; thus, it can be confidently applied where a tough, compact, and non-halogenated wire is required.

Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Allied Electronics, Inc.
Product Category Hookup Wires Hookup Wires Hookup Wires
Product Number 6877673 6718 GY005 70134542
Product Name Hook Up Wire Hook-up Wire Wire, Hook-up; TC; 12 AWG; 65/30; Grn/Ylw mPPE ins; 0.117" OD; 600V; UL VW-1
Nominal Diameter 0.1169 inch (2.97 mm) 0.1170 inch (2.97 mm)
Wire Conductor Copper
International 3.3 mm² (0.0051 in²)
Stranding Type 65/0.25 mm 65/30
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1244353001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Plated High Strength Copper Alloy
View Details
18 AWG, Silicone Insulated, Wire Spool - 9508 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 5000 volts
Nominal Diameter 0.1440 inch (3.66 mm)
Rated Temperature 150 C (302 F)
View Details
Ultra-Flexible PVC Lead Wire - NUF 34-1044 - Cooner Wire Company
Specs
Rated Voltage 200 volts
Nominal Diameter 0.0170 inch (0.4318 mm)
Rated Temperature 90 C (194 F)
View Details
FEP Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.0470 to 0.1370 inch (1.19 to 3.48 mm)
Rated Temperature 200 C (392 F)
View Details