Alpha Wire Hook-Up Wire, 12Awg, Green, 30.5M; Jacket Material Alpha Wire 6718 GR005

Description
HOOK-UP WIRE, 12AWG, GREEN, 30.5M; Jacket Material:MPPE; Jacket Color:Green; Wire Gauge:12AWG; Conductor Area CSA:3.31mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Voltage Rating:600VRoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 12AWG, GREEN, 30.5M; Jacket Material:MPPE; Jacket Color:Green; Wire Gauge:12AWG; Conductor Area CSA:3.31mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Voltage Rating:600VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 12Awg, Green, 30.5M; Jacket Material Alpha Wire - 58R1735 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 12Awg, Green, 30.5M; Jacket Material Alpha Wire
58R1735
Hook-Up Wire, 12Awg, Green, 30.5M; Jacket Material Alpha Wire 58R1735
HOOK-UP WIRE, 12AWG, GREEN, 30.5M; Jacket Material:MPPE; Jacket Color:Green; Wire Gauge:12AWG; Conductor Area CSA:3.31mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Voltage Rating:600VRoHS Compliant: Yes

HOOK-UP WIRE, 12AWG, GREEN, 30.5M; Jacket Material:MPPE; Jacket Color:Green; Wire Gauge:12AWG; Conductor Area CSA:3.31mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Voltage Rating:600VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 58R1735
Product Name Hook-Up Wire, 12Awg, Green, 30.5M; Jacket Material Alpha Wire
Rated Temperature 105 C (221 F)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102624 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details