Alpha Wire Hook-Up Wire, 12Awg, Blue, 30.5M; Jacket Material Alpha Wire 6718 BL005

Description
HOOK-UP WIRE, 12AWG, BLUE, 30.5M; Jacket Material:MPPE; Jacket Color:Blue; Wire Gauge:12AWG; Conductor Area CSA:3.31mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 12AWG, BLUE, 30.5M; Jacket Material:MPPE; Jacket Color:Blue; Wire Gauge:12AWG; Conductor Area CSA:3.31mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 12Awg, Blue, 30.5M; Jacket Material Alpha Wire - 58R1731 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 12Awg, Blue, 30.5M; Jacket Material Alpha Wire
58R1731
Hook-Up Wire, 12Awg, Blue, 30.5M; Jacket Material Alpha Wire 58R1731
HOOK-UP WIRE, 12AWG, BLUE, 30.5M; Jacket Material:MPPE; Jacket Color:Blue; Wire Gauge:12AWG; Conductor Area CSA:3.31mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes

HOOK-UP WIRE, 12AWG, BLUE, 30.5M; Jacket Material:MPPE; Jacket Color:Blue; Wire Gauge:12AWG; Conductor Area CSA:3.31mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 58R1731
Product Name Hook-Up Wire, 12Awg, Blue, 30.5M; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Stacking Double Banana Plug Test Cable RG58C/U to XK Micro-Hook and Mini Alligator Clip - 1051XK - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Cable Assembly - 6869A10 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type cutoff,Two conductor twisted pair,Teflon™ jacket,white and red,high shock
View Details
Low - Loss Cable - Model SAC-18G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details