Alpha Wire Hook-up Wire 6718 BL005

Description
6718 BLUE 100 FT
Request a Quote
Description
6718 BLUE 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 6718 BL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
6718 BL005
Hook-up Wire 6718 BL005
6718 BLUE 100 FT

6718 BLUE 100 FT

Buy Now
Wire, Hook-up; TC; 12 AWG; 65/30; Blue mPPE ins; 0.117
Fort Worth, TX, USA
Wire, Hook-up; TC; 12 AWG; 65/30; Blue mPPE ins; 0.117" OD; 600V; UL VW-1
70134539
Wire, Hook-up; TC; 12 AWG; 65/30; Blue mPPE ins; 0.117" OD; 600V; UL VW-1 70134539
EcoWire hook-up wire uses flexible modified polyphenylene ether (mPPE) thermoplastic that is inherently lighter, tougher, and more durable than PVC. Even with thinner walls, mPPE offers 10x better abrasion and pinch resistance than PVC. Underwriters Laboratories has approved mPPE as a suitable insulation for over fifty AWM cable styles; thus, it can be confidently applied where a tough, compact, and non-halogenated wire is required.

EcoWire hook-up wire uses flexible modified polyphenylene ether (mPPE) thermoplastic that is inherently lighter, tougher, and more durable than PVC. Even with thinner walls, mPPE offers 10x better abrasion and pinch resistance than PVC. Underwriters Laboratories has approved mPPE as a suitable insulation for over fifty AWM cable styles; thus, it can be confidently applied where a tough, compact, and non-halogenated wire is required.

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Allied Electronics, Inc.
Product Category Hookup Wires Hookup Wires
Product Number 6718 BL005 70134539
Product Name Hook-up Wire Wire, Hook-up; TC; 12 AWG; 65/30; Blue mPPE ins; 0.117" OD; 600V; UL VW-1
Approvals CSA Mark (US, NRTL/C); UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.1170 inch (2.97 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Rubber Grounding & Power Cables -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.1330 to 0.4820 inch (3.38 to 12.24 mm)
View Details
PVC Insulated Kinkless Test Lead Wire - 1870 - BRIM Electronics, Inc.
Specs
Rated Voltage 5000 volts
Nominal Diameter 0.0920 to 0.1250 inch (2.34 to 3.17 mm)
Wire Insulation Polyvinyl Chloride
View Details
Miniature Electrode Wire - AS 826-44 - Cooner Wire Company
Specs
Nominal Diameter 0.0020 inch (0.0508 mm)
Wire Conductor Pure Silver
North American 44 AWG
View Details