Alpha Wire Hook-Up Wire, 3.31Mm2, 305M, Blue; Jacket Material Alpha Wire 6718 BL001

Description
HOOK-UP WIRE, 3.31MM2, 305M, BLUE; Jacket Material:MPPE; Jacket Color:Blue; Wire Gauge:12AWG; Conductor Area CSA:3.31mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes
Description
HOOK-UP WIRE, 3.31MM2, 305M, BLUE; Jacket Material:MPPE; Jacket Color:Blue; Wire Gauge:12AWG; Conductor Area CSA:3.31mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 3.31Mm2, 305M, Blue; Jacket Material Alpha Wire - 58R1730 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 3.31Mm2, 305M, Blue; Jacket Material Alpha Wire
58R1730
Hook-Up Wire, 3.31Mm2, 305M, Blue; Jacket Material Alpha Wire 58R1730
HOOK-UP WIRE, 3.31MM2, 305M, BLUE; Jacket Material:MPPE; Jacket Color:Blue; Wire Gauge:12AWG; Conductor Area CSA:3.31mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes

HOOK-UP WIRE, 3.31MM2, 305M, BLUE; Jacket Material:MPPE; Jacket Color:Blue; Wire Gauge:12AWG; Conductor Area CSA:3.31mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 58R1730
Product Name Hook-Up Wire, 3.31Mm2, 305M, Blue; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

EMK Mineral‐Insulated Heating Cable - emk - BARTEC
Specs
Rated Temperature -28.89 to 343 C (-20 to 650 F)
View Details
Cable Assembly - 6066A03 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC plug,Coaxial,silicone rubber jacket,white,flexible
View Details
Control cable - NEBC-S1H15-E-5.0-N-LE15 - Festo Corporation
Specs
Application Instrumentation and Control
Cable Length 16.4 ft (50 dm)
Connector Type Sub-D
View Details