Alpha Wire Hook-up Wire 6718 BK005

Description
6718 BLACK 100 FT
Request a Quote
Description
6718 BLACK 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 6718 BK005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
6718 BK005
Hook-up Wire 6718 BK005
6718 BLACK 100 FT

6718 BLACK 100 FT

Buy Now
Hook Up Wire - 6877639 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
6877639
Hook Up Wire 6877639
Alpha Wire 6718 BK005 Hook Up Wire

Alpha Wire 6718 BK005 Hook Up Wire

Supplier's Site
Wire, Hook-up; TC; 12 AWG; 65/30; BlackmPPE ins; 0.117
Fort Worth, TX, USA
Wire, Hook-up; TC; 12 AWG; 65/30; BlackmPPE ins; 0.117" OD; 600V; UL VW-1
70134538
Wire, Hook-up; TC; 12 AWG; 65/30; BlackmPPE ins; 0.117" OD; 600V; UL VW-1 70134538
EcoWire hook-up wire uses flexible modified polyphenylene ether (mPPE) thermoplastic that is inherently lighter, tougher, and more durable than PVC. Even with thinner walls, mPPE offers 10x better abrasion and pinch resistance than PVC. Underwriters Laboratories has approved mPPE as a suitable insulation for over fifty AWM cable styles; thus, it can be confidently applied where a tough, compact, and non-halogenated wire is required.

EcoWire hook-up wire uses flexible modified polyphenylene ether (mPPE) thermoplastic that is inherently lighter, tougher, and more durable than PVC. Even with thinner walls, mPPE offers 10x better abrasion and pinch resistance than PVC. Underwriters Laboratories has approved mPPE as a suitable insulation for over fifty AWM cable styles; thus, it can be confidently applied where a tough, compact, and non-halogenated wire is required.

Supplier's Site
Alpha Wire EcoWire® Hook-Up/Lead Wire - 12 AWG 65 Stranded Conductor - Tinned copper - 600V - Black - 100 ft - ALP6718-BK005 - Lapp Tannehill
Savage, MN, United States
Alpha Wire EcoWire® Hook-Up/Lead Wire - 12 AWG 65 Stranded Conductor - Tinned copper - 600V - Black - 100 ft
ALP6718-BK005
Alpha Wire EcoWire® Hook-Up/Lead Wire - 12 AWG 65 Stranded Conductor - Tinned copper - 600V - Black - 100 ft ALP6718-BK005
Alpha Wire's EcoWire® 600V Hook-up Wire features an mPPE insulation that is up to 45% smaller in diameter and 40% lighter than PVC wire, has zero halogens and is 100% recyclable. 12 AWG, Stranded Conductor, Tinned copper, 600V, Black, 100ft, 6718 BK005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 6718 BK005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire AWG/GAUGE : 12 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Black INSULATION MATERIAL : mPPE NOMINAL OD (IN) : 0.117 NOMINAL OD (MM) : 2.9718 TEMPERATURE : -40°C to 105°C VOLTAGE : 600V STANDARDS/APPROVALS : VW-1 UL AWM CSA TYPE : AWM

Alpha Wire's EcoWire® 600V Hook-up Wire features an mPPE insulation that is up to 45% smaller in diameter and 40% lighter than PVC wire, has zero halogens and is 100% recyclable. 12 AWG, Stranded Conductor, Tinned copper, 600V, Black, 100ft, 6718 BK005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 6718 BK005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire AWG/GAUGE : 12 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Black INSULATION MATERIAL : mPPE NOMINAL OD (IN) : 0.117 NOMINAL OD (MM) : 2.9718 TEMPERATURE : -40°C to 105°C VOLTAGE : 600V STANDARDS/APPROVALS : VW-1 UL AWM CSA TYPE : AWM

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Allied Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires Hookup Wires Hookup Wires
Product Number 6718 BK005 6877639 70134538 ALP6718-BK005
Product Name Hook-up Wire Hook Up Wire Wire, Hook-up; TC; 12 AWG; 65/30; BlackmPPE ins; 0.117" OD; 600V; UL VW-1 Alpha Wire EcoWire® Hook-Up/Lead Wire - 12 AWG 65 Stranded Conductor - Tinned copper - 600V - Black - 100 ft
Nominal Diameter 0.1169 inch (2.97 mm) 0.1170 inch (2.97 mm) 0.1170 inch (2.97 mm)
Wire Conductor Copper Copper
International 3.3 mm² (0.0051 in²)
Stranding Type 65/0.25 mm 65/30
Approvals CSA Mark (US, NRTL/C); UL Listing Mark CSA Mark (US, NRTL/C); AWM
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1225865 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details
Stranded Hookup Wire - AS 634 - Cooner Wire Company
Specs
Approvals UL Listing Mark
Rated Voltage 150 volts
Nominal Diameter 0.0140 inch (0.3556 mm)
View Details
Hook Up Wire - 1083053001 - TE Connectivity
Specs
Rated Voltage 750 to 1300 volts
Rated Temperature -55 to 125 C (-67 to 257 F)
Wire Conductor Tin-Plated Copper
View Details
Silicone Rubber Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0410 to 0.0820 inch (1.04 to 2.08 mm)
Rated Temperature 150 C (302 F)
View Details