The Ecogen Ecowire Hook Up Wire is a 100-foot length of 14 AWG solid copper wire with a white modified polyphenylene ether (MPPE) jacket. It is rated for a maximum operating temperature of 105°C and a voltage rating of 600 VRMS. The wire complies with UL AWM/STYLE 11028 and CSA International standards, ensuring it meets safety and performance requirements. It is halogen-free and adheres to RoHS and REACH regulations, making it suitable for environmentally conscious applications. The wire has a pull tension limit of 32 lbs and a bend radius of 10 times the cable diameter, which may be important for installation considerations.
ECOGEN ECOWIRE HOOK UP WIRE,100FT,14AWG,WHI
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 58R1725 |
| Product Name | Ecogen Ecowire Hook Up Wire,100Ft,14Awg,white; Jacket Material Alpha Wire |
| Standards / Certifications | RoHS |