Alpha Wire Ecogen Ecowire Hook Up Wire,100Ft,14Awg Violet; Jacket Material Alpha Wire 6717S VI005

Description
ECOGEN ECOWIRE HOOK UP WIRE,100FT,14AWG VIOLET; Jacket Material:MPPE; Jacket Color:Purple; Wire Gauge:14AWG; Conductor Area CSA:2.08mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
ECOGEN ECOWIRE HOOK UP WIRE,100FT,14AWG VIOLET; Jacket Material:MPPE; Jacket Color:Purple; Wire Gauge:14AWG; Conductor Area CSA:2.08mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ecogen Ecowire Hook Up Wire,100Ft,14Awg Violet; Jacket Material Alpha Wire - 58R1723 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecowire Hook Up Wire,100Ft,14Awg Violet; Jacket Material Alpha Wire
58R1723
Ecogen Ecowire Hook Up Wire,100Ft,14Awg Violet; Jacket Material Alpha Wire 58R1723
ECOGEN ECOWIRE HOOK UP WIRE,100FT,14AWG VIOLET; Jacket Material:MPPE; Jacket Color:Purple; Wire Gauge:14AWG; Conductor Area CSA:2.08mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

ECOGEN ECOWIRE HOOK UP WIRE,100FT,14AWG VIOLET; Jacket Material:MPPE; Jacket Color:Purple; Wire Gauge:14AWG; Conductor Area CSA:2.08mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 58R1723
Product Name Ecogen Ecowire Hook Up Wire,100Ft,14Awg Violet; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 5, Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
RS232 Cable for LT Transmitters - CBL04 - Laurel Electronics LLC
Specs
Product Type Serial
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details