Alpha Wire Ecogen Ecowire Hook Up Wire,100Ft,14Awg,gray; Jacket Material Alpha Wire 6717S SL005

Description
ECOGEN ECOWIRE HOOK UP WIRE,100FT,14AWG,GRA Y; Jacket Material:MPPE; Jacket Color:Grey; Wire Gauge:14AWG; Conductor Area CSA:2.08mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
ECOGEN ECOWIRE HOOK UP WIRE,100FT,14AWG,GRA Y; Jacket Material:MPPE; Jacket Color:Grey; Wire Gauge:14AWG; Conductor Area CSA:2.08mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ecogen Ecowire Hook Up Wire,100Ft,14Awg,gray; Jacket Material Alpha Wire - 58R1721 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecowire Hook Up Wire,100Ft,14Awg,gray; Jacket Material Alpha Wire
58R1721
Ecogen Ecowire Hook Up Wire,100Ft,14Awg,gray; Jacket Material Alpha Wire 58R1721
ECOGEN ECOWIRE HOOK UP WIRE,100FT,14AWG,GRA Y; Jacket Material:MPPE; Jacket Color:Grey; Wire Gauge:14AWG; Conductor Area CSA:2.08mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

ECOGEN ECOWIRE HOOK UP WIRE,100FT,14AWG,GRAY; Jacket Material:MPPE; Jacket Color:Grey; Wire Gauge:14AWG; Conductor Area CSA:2.08mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 58R1721
Product Name Ecogen Ecowire Hook Up Wire,100Ft,14Awg,gray; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Truck Overmolded J1939 9-Pin Male to Dual Female Splitter - QLC16013 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details