Alpha Wire Hook-up Wire 6717S GR005

Description
6717S GREEN 100 FT
Request a Quote
Description
6717S GREEN 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 6717S GR005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
6717S GR005
Hook-up Wire 6717S GR005
6717S GREEN 100 FT

6717S GREEN 100 FT

Buy Now
Wire, Hook-up; TC; 14 AWG; Solid; GreenmPPE ins; 0.086
Fort Worth, TX, USA
Wire, Hook-up; TC; 14 AWG; Solid; GreenmPPE ins; 0.086" OD; 600V; UL VW-1
70134530
Wire, Hook-up; TC; 14 AWG; Solid; GreenmPPE ins; 0.086" OD; 600V; UL VW-1 70134530
EcoWire hook-up wire uses flexible modified polyphenylene ether (mPPE) thermoplastic that is inherently lighter, tougher, and more durable than PVC. Even with thinner walls, mPPE offers 10x better abrasion and pinch resistance than PVC. Underwriters Laboratories has approved mPPE as a suitable insulation for over fifty AWM cable styles; thus, it can be confidently applied where a tough, compact, and non-halogenated wire is required.

EcoWire hook-up wire uses flexible modified polyphenylene ether (mPPE) thermoplastic that is inherently lighter, tougher, and more durable than PVC. Even with thinner walls, mPPE offers 10x better abrasion and pinch resistance than PVC. Underwriters Laboratories has approved mPPE as a suitable insulation for over fifty AWM cable styles; thus, it can be confidently applied where a tough, compact, and non-halogenated wire is required.

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Allied Electronics, Inc.
Product Category Hookup Wires Hookup Wires
Product Number 6717S GR005 70134530
Product Name Hook-up Wire Wire, Hook-up; TC; 14 AWG; Solid; GreenmPPE ins; 0.086" OD; 600V; UL VW-1
Approvals CSA Mark (US, NRTL/C); UL Listing Mark
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 065103-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
2 suppliers
20 AWG, PVC Insulated, Coil Cord Wire - SALE-9706 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 20 AWG
View Details
Miniature Electrode Wire - AS 765-38 - Cooner Wire Company
Specs
Nominal Diameter 0.0057 inch (0.1448 mm)
Wire Insulation Teflon
Wire Conductor 316 Stainless Steel
View Details
Miniature PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Rated Temperature 105 C (221 F)
Wire Insulation Polyvinyl Chloride
View Details