Alpha Wire Ecogen Ecowire Hook Up Wire,100Ft,14Awg,brown; Jacket Material Alpha Wire 6717S BR005

Description
ECOGEN ECOWIRE HOOK UP WIRE,100FT,14AWG,BRO WN; Jacket Material:MPPE; Jacket Color:Brown; Wire Gauge:14AWG; Conductor Area CSA:2.08mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
ECOGEN ECOWIRE HOOK UP WIRE,100FT,14AWG,BRO WN; Jacket Material:MPPE; Jacket Color:Brown; Wire Gauge:14AWG; Conductor Area CSA:2.08mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ecogen Ecowire Hook Up Wire,100Ft,14Awg,brown; Jacket Material Alpha Wire - 58R1711 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecowire Hook Up Wire,100Ft,14Awg,brown; Jacket Material Alpha Wire
58R1711
Ecogen Ecowire Hook Up Wire,100Ft,14Awg,brown; Jacket Material Alpha Wire 58R1711
ECOGEN ECOWIRE HOOK UP WIRE,100FT,14AWG,BRO WN; Jacket Material:MPPE; Jacket Color:Brown; Wire Gauge:14AWG; Conductor Area CSA:2.08mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

ECOGEN ECOWIRE HOOK UP WIRE,100FT,14AWG,BROWN; Jacket Material:MPPE; Jacket Color:Brown; Wire Gauge:14AWG; Conductor Area CSA:2.08mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 58R1711
Product Name Ecogen Ecowire Hook Up Wire,100Ft,14Awg,brown; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB CABLES - 10114549-1500LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
Ethernet Cable - 102625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details