Alpha Wire Hook Up Wire 6717S BK005

Description
Alpha Wire 6717S BK005 Hook Up Wire
Request a Quote
Description
Alpha Wire 6717S BK005 Hook Up Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 8385154 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
8385154
Hook Up Wire 8385154
Alpha Wire 6717S BK005 Hook Up Wire

Alpha Wire 6717S BK005 Hook Up Wire

Supplier's Site
Hook-up Wire - 6717S BK005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
6717S BK005
Hook-up Wire 6717S BK005
6717S BLACK 100 FT

6717S BLACK 100 FT

Buy Now
Wire, Hook-up; TC; 14 AWG; Solid; BlackmPPE ins; 0.086
Fort Worth, TX, USA
Wire, Hook-up; TC; 14 AWG; Solid; BlackmPPE ins; 0.086" OD; 600V; UL VW-1
70134527
Wire, Hook-up; TC; 14 AWG; Solid; BlackmPPE ins; 0.086" OD; 600V; UL VW-1 70134527
EcoWire hook-up wire uses flexible modified polyphenylene ether (mPPE) thermoplastic that is inherently lighter, tougher, and more durable than PVC. Even with thinner walls, mPPE offers 10x better abrasion and pinch resistance than PVC. Underwriters Laboratories has approved mPPE as a suitable insulation for over fifty AWM cable styles; thus, it can be confidently applied where a tough, compact, and non-halogenated wire is required.

EcoWire hook-up wire uses flexible modified polyphenylene ether (mPPE) thermoplastic that is inherently lighter, tougher, and more durable than PVC. Even with thinner walls, mPPE offers 10x better abrasion and pinch resistance than PVC. Underwriters Laboratories has approved mPPE as a suitable insulation for over fifty AWM cable styles; thus, it can be confidently applied where a tough, compact, and non-halogenated wire is required.

Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Allied Electronics, Inc.
Product Category Hookup Wires Hookup Wires Hookup Wires
Product Number 8385154 6717S BK005 70134527
Product Name Hook Up Wire Hook-up Wire Wire, Hook-up; TC; 14 AWG; Solid; BlackmPPE ins; 0.086" OD; 600V; UL VW-1
Nominal Diameter 0.0858 inch (2.18 mm) 0.0860 inch (2.18 mm)
Wire Conductor Copper
International 2.1 mm² (0.0033 in²)
Stranding Type 1/2.08 mm
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 103145-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details
2 suppliers
Miniature Silicone Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Nominal Diameter 0.0260 to 0.0430 inch (0.6604 to 1.09 mm)
Rated Temperature 150 C (302 F)
View Details
Appliance Wiring Material, UL 1008 & CSA TR-64 - 1470N - BRIM Electronics, Inc.
Specs
Approvals UL 1008 & CSA TR-64
Rated Voltage 300 volts
Nominal Diameter 0.0610 to 0.0980 inch (1.55 to 2.49 mm)
View Details
Miniature Electrode Wire - AS 826-36 - Cooner Wire Company
Specs
Nominal Diameter 0.0050 inch (0.1270 mm)
Wire Conductor Pure Silver
North American 36 AWG
View Details