Alpha Wire Ecogen Ecowire Hook Up Wire,100Ft,14Awg,black; Jacket Material Alpha Wire 6717S BK005

Description
ECOGEN ECOWIRE HOOK UP WIRE,100FT,14AWG,BLA CK; Jacket Material:MPPE; Jacket Color:Black; Wire Gauge:14AWG; Conductor Area CSA:2.08mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
ECOGEN ECOWIRE HOOK UP WIRE,100FT,14AWG,BLA CK; Jacket Material:MPPE; Jacket Color:Black; Wire Gauge:14AWG; Conductor Area CSA:2.08mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ecogen Ecowire Hook Up Wire,100Ft,14Awg,black; Jacket Material Alpha Wire - 58R1707 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecowire Hook Up Wire,100Ft,14Awg,black; Jacket Material Alpha Wire
58R1707
Ecogen Ecowire Hook Up Wire,100Ft,14Awg,black; Jacket Material Alpha Wire 58R1707
ECOGEN ECOWIRE HOOK UP WIRE,100FT,14AWG,BLA CK; Jacket Material:MPPE; Jacket Color:Black; Wire Gauge:14AWG; Conductor Area CSA:2.08mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

ECOGEN ECOWIRE HOOK UP WIRE,100FT,14AWG,BLACK; Jacket Material:MPPE; Jacket Color:Black; Wire Gauge:14AWG; Conductor Area CSA:2.08mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 58R1707
Product Name Ecogen Ecowire Hook Up Wire,100Ft,14Awg,black; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112632-101LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
Ethernet Cable - 101006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details