Alpha Wire Hook-Up Wire, 2.09Mm2, 30M, White/blue; Jacket Material Alpha Wire 6717 WU005

Description
HOOK-UP WIRE, 2.09MM2, 30M, WHITE/BLUE; Jacket Material:MPPE; Jacket Color:White, Blue; Wire Gauge:14AWG; Conductor Area CSA:2.09mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 2.09MM2, 30M, WHITE/BLUE; Jacket Material:MPPE; Jacket Color:White, Blue; Wire Gauge:14AWG; Conductor Area CSA:2.09mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 2.09Mm2, 30M, White/blue; Jacket Material Alpha Wire - 28Y6462 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 2.09Mm2, 30M, White/blue; Jacket Material Alpha Wire
28Y6462
Hook-Up Wire, 2.09Mm2, 30M, White/blue; Jacket Material Alpha Wire 28Y6462
HOOK-UP WIRE, 2.09MM2, 30M, WHITE/BLUE; Jacket Material:MPPE; Jacket Color:White, Blue; Wire Gauge:14AWG; Conductor Area CSA:2.09mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK-UP WIRE, 2.09MM2, 30M, WHITE/BLUE; Jacket Material:MPPE; Jacket Color:White, Blue; Wire Gauge:14AWG; Conductor Area CSA:2.09mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 28Y6462
Product Name Hook-Up Wire, 2.09Mm2, 30M, White/blue; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 6012A10 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC jack,Coaxial,Teflon™ jacket,white,general purpose
View Details
Encoder cable - NEBM-M12G8-E-10-N-R3G8 - Festo Corporation
Specs
Cable Length 32.81 ft (100 dm)
Connector Type RJ-45; M12x1 A-coded as per EN 61076-2-101
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details