Alpha Wire Hook Up Wire 6717 WH005

Description
Alpha Wire 6717 WH005 Hook Up Wire
Request a Quote
Description
Alpha Wire 6717 WH005 Hook Up Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 6877601 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
6877601
Hook Up Wire 6877601
Alpha Wire 6717 WH005 Hook Up Wire

Alpha Wire 6717 WH005 Hook Up Wire

Supplier's Site
Hook-up Wire - 6717 WH005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
6717 WH005
Hook-up Wire 6717 WH005
6717 WHITE 100 FT

6717 WHITE 100 FT

Buy Now
Wire, Hook-up; TC; 14 AWG; 41/30; WhitemPPE ins; 0.096
Fort Worth, TX, USA
Wire, Hook-up; TC; 14 AWG; 41/30; WhitemPPE ins; 0.096" OD; 600V; UL VW-1
70134525
Wire, Hook-up; TC; 14 AWG; 41/30; WhitemPPE ins; 0.096" OD; 600V; UL VW-1 70134525
EcoWire hook-up wire uses flexible modified polyphenylene ether (mPPE) thermoplastic that is inherently lighter, tougher, and more durable than PVC. Even with thinner walls, mPPE offers 10x better abrasion and pinch resistance than PVC. Underwriters Laboratories has approved mPPE as a suitable insulation for over fifty AWM cable styles; thus, it can be confidently applied where a tough, compact, and non-halogenated wire is required.

EcoWire hook-up wire uses flexible modified polyphenylene ether (mPPE) thermoplastic that is inherently lighter, tougher, and more durable than PVC. Even with thinner walls, mPPE offers 10x better abrasion and pinch resistance than PVC. Underwriters Laboratories has approved mPPE as a suitable insulation for over fifty AWM cable styles; thus, it can be confidently applied where a tough, compact, and non-halogenated wire is required.

Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Allied Electronics, Inc.
Product Category Hookup Wires Hookup Wires Hookup Wires
Product Number 6877601 6717 WH005 70134525
Product Name Hook Up Wire Hook-up Wire Wire, Hook-up; TC; 14 AWG; 41/30; WhitemPPE ins; 0.096" OD; 600V; UL VW-1
Nominal Diameter 0.0961 inch (2.44 mm) 0.0960 inch (2.44 mm)
Wire Conductor Copper
International 2.1 mm² (0.0033 in²)
Stranding Type 41/0.25 mm 41/30
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1340273001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -55 to 120 C (-67 to 248 F)
Wire Conductor Tin-Plated Copper
View Details
2 suppliers
Hook Up Wire - 1805953 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
North American 16 AWG
View Details
NEWind® Specialty Winding Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Temperature 155 to 180 C (311 to 356 F)
Wire Conductor Copper
View Details
16 AWG, PVC Insulated, Wire Spool - 9509 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.1450 inch (3.68 mm)
Rated Temperature 105 C (221 F)
View Details