Alpha Wire Ecogen Ecowire Hook Up Wire,100Ft,14Awg,gray; Jacket Material Alpha Wire 6717 SL005

Description
ECOGEN ECOWIRE HOOK UP WIRE,100FT,14AWG,GRA Y; Jacket Material:MPPE; Jacket Color:Slate; Wire Gauge:14AWG; Conductor Area CSA:2.09mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
ECOGEN ECOWIRE HOOK UP WIRE,100FT,14AWG,GRA Y; Jacket Material:MPPE; Jacket Color:Slate; Wire Gauge:14AWG; Conductor Area CSA:2.09mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ecogen Ecowire Hook Up Wire,100Ft,14Awg,gray; Jacket Material Alpha Wire - 58R1699 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecowire Hook Up Wire,100Ft,14Awg,gray; Jacket Material Alpha Wire
58R1699
Ecogen Ecowire Hook Up Wire,100Ft,14Awg,gray; Jacket Material Alpha Wire 58R1699
ECOGEN ECOWIRE HOOK UP WIRE,100FT,14AWG,GRA Y; Jacket Material:MPPE; Jacket Color:Slate; Wire Gauge:14AWG; Conductor Area CSA:2.09mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

ECOGEN ECOWIRE HOOK UP WIRE,100FT,14AWG,GRAY; Jacket Material:MPPE; Jacket Color:Slate; Wire Gauge:14AWG; Conductor Area CSA:2.09mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 58R1699
Product Name Ecogen Ecowire Hook Up Wire,100Ft,14Awg,gray; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Pre installable Strain relief OBD II male - QLC16048 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P030001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details