Alpha Wire Hook Up Wire 6717 SL005

Description
Alpha Wire 6717 SL005 Hook Up Wire
Request a Quote
Description
Alpha Wire 6717 SL005 Hook Up Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 6877623 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
6877623
Hook Up Wire 6877623
Alpha Wire 6717 SL005 Hook Up Wire

Alpha Wire 6717 SL005 Hook Up Wire

Supplier's Site
Hook-up Wire - 6717 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
6717 SL005
Hook-up Wire 6717 SL005
6717 SLATE 100 FT

6717 SLATE 100 FT

Buy Now
Wire, Hook-up; TC; 14 AWG; 41/30; SlatemPPE ins; 0.096
Fort Worth, TX, USA
Wire, Hook-up; TC; 14 AWG; 41/30; SlatemPPE ins; 0.096" OD; 600V; UL VW-1
70134523
Wire, Hook-up; TC; 14 AWG; 41/30; SlatemPPE ins; 0.096" OD; 600V; UL VW-1 70134523
EcoWire hook-up wire uses flexible modified polyphenylene ether (mPPE) thermoplastic that is inherently lighter, tougher, and more durable than PVC. Even with thinner walls, mPPE offers 10x better abrasion and pinch resistance than PVC. Underwriters Laboratories has approved mPPE as a suitable insulation for over fifty AWM cable styles; thus, it can be confidently applied where a tough, compact, and non-halogenated wire is required.

EcoWire hook-up wire uses flexible modified polyphenylene ether (mPPE) thermoplastic that is inherently lighter, tougher, and more durable than PVC. Even with thinner walls, mPPE offers 10x better abrasion and pinch resistance than PVC. Underwriters Laboratories has approved mPPE as a suitable insulation for over fifty AWM cable styles; thus, it can be confidently applied where a tough, compact, and non-halogenated wire is required.

Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Allied Electronics, Inc.
Product Category Hookup Wires Hookup Wires Hookup Wires
Product Number 6877623 6717 SL005 70134523
Product Name Hook Up Wire Hook-up Wire Wire, Hook-up; TC; 14 AWG; 41/30; SlatemPPE ins; 0.096" OD; 600V; UL VW-1
Nominal Diameter 0.0961 inch (2.44 mm) 0.0960 inch (2.44 mm)
Wire Conductor Copper
International 2.1 mm² (0.0033 in²)
Stranding Type 41/0.25 mm 41/30
Unlock Full Specs
to access all available technical data

Similar Products

Primary Wire - 1893373001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 4 mm² (0.0062 in²)
View Details
Hook Up Wire - 1853914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.3071 inch (7.8 mm)
Rated Temperature 70 C (158 F)
Wire Conductor Copper
View Details
PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 1000 volts
Nominal Diameter 0.0740 to 0.2050 inch (1.88 to 5.21 mm)
View Details
18 AWG, PVC Insulated, Wire Spool - 9506 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 5000 volts
Nominal Diameter 0.1440 inch (3.66 mm)
Rated Temperature 105 C (221 F)
View Details