Alpha Wire Hook Up Wire 6717 RD005

Description
Alpha Wire 6717 RD005 Hook Up Wire
Request a Quote
Description
Alpha Wire 6717 RD005 Hook Up Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 6877607 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
6877607
Hook Up Wire 6877607
Alpha Wire 6717 RD005 Hook Up Wire

Alpha Wire 6717 RD005 Hook Up Wire

Supplier's Site
Hook-up Wire - 6717 RD005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
6717 RD005
Hook-up Wire 6717 RD005
6717 RED 100 FT

6717 RED 100 FT

Buy Now
Wire, Hook-up; TC; 14 AWG; 41/30; Red mPPE ins; 0.096
Fort Worth, TX, USA
Wire, Hook-up; TC; 14 AWG; 41/30; Red mPPE ins; 0.096" OD; 600V; UL VW-1
70134522
Wire, Hook-up; TC; 14 AWG; 41/30; Red mPPE ins; 0.096" OD; 600V; UL VW-1 70134522
EcoWire hook-up wire uses flexible modified polyphenylene ether (mPPE) thermoplastic that is inherently lighter, tougher, and more durable than PVC. Even with thinner walls, mPPE offers 10x better abrasion and pinch resistance than PVC. Underwriters Laboratories has approved mPPE as a suitable insulation for over fifty AWM cable styles; thus, it can be confidently applied where a tough, compact, and non-halogenated wire is required.

EcoWire hook-up wire uses flexible modified polyphenylene ether (mPPE) thermoplastic that is inherently lighter, tougher, and more durable than PVC. Even with thinner walls, mPPE offers 10x better abrasion and pinch resistance than PVC. Underwriters Laboratories has approved mPPE as a suitable insulation for over fifty AWM cable styles; thus, it can be confidently applied where a tough, compact, and non-halogenated wire is required.

Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Allied Electronics, Inc.
Product Category Hookup Wires Hookup Wires Hookup Wires
Product Number 6877607 6717 RD005 70134522
Product Name Hook Up Wire Hook-up Wire Wire, Hook-up; TC; 14 AWG; 41/30; Red mPPE ins; 0.096" OD; 600V; UL VW-1
Nominal Diameter 0.0961 inch (2.44 mm) 0.0960 inch (2.44 mm)
Wire Conductor Copper
International 2.1 mm² (0.0033 in²)
Stranding Type 41/0.25 mm 41/30
Unlock Full Specs
to access all available technical data

Similar Products

Primary Wire - 0359593001 - TE Connectivity
Specs
Rated Temperature -55 to 120 C (-67 to 248 F)
Wire Conductor Tin Plated Copper
View Details
Hook Up Wire - 1225874 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details
Micro mini PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Nominal Diameter 0.0150 to 0.0180 inch (0.3810 to 0.4572 mm)
Rated Temperature 105 C (221 F)
View Details
24 AWG, Teflon Insulated, Wire Spool - 9527 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0440 inch (1.12 mm)
Rated Temperature 200 C (392 F)
View Details