Alpha Wire Hook-up Wire 6717 RD001

Description
6717 RED 1000 FT
Request a Quote
Description
6717 RED 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 6717 RD001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
6717 RD001
Hook-up Wire 6717 RD001
6717 RED 1000 FT

6717 RED 1000 FT

Buy Now
Hook Up Wire - 8385157 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
8385157
Hook Up Wire 8385157
Alpha Wire 6717 RD001 Hook Up Wire

Alpha Wire 6717 RD001 Hook Up Wire

Supplier's Site
Alpha Wire EcoWire® Hook-Up/Lead Wire - 14 AWG 41 Stranded Conductor - Tinned copper - 600V - Red - 1000 ft - ALP6717-RD001 - Lapp Tannehill
Savage, MN, United States
Alpha Wire EcoWire® Hook-Up/Lead Wire - 14 AWG 41 Stranded Conductor - Tinned copper - 600V - Red - 1000 ft
ALP6717-RD001
Alpha Wire EcoWire® Hook-Up/Lead Wire - 14 AWG 41 Stranded Conductor - Tinned copper - 600V - Red - 1000 ft ALP6717-RD001
Alpha Wire's EcoWire® 600V Hook-up Wire features an mPPE insulation that is up to 45% smaller in diameter and 40% lighter than PVC wire, has zero halogens and is 100% recyclable. 14 AWG, Stranded Conductor, Tinned copper, 600V, Red, 1000ft, 6717 RD001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 6717 RD001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire AWG/GAUGE : 14 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Red INSULATION MATERIAL : mPPE NOMINAL OD (IN) : 0.096 NOMINAL OD (MM) : 2.4384 TEMPERATURE : -40°C to 105°C VOLTAGE : 600V STANDARDS/APPROVALS : VW-1 UL AWM CSA TYPE : AWM

Alpha Wire's EcoWire® 600V Hook-up Wire features an mPPE insulation that is up to 45% smaller in diameter and 40% lighter than PVC wire, has zero halogens and is 100% recyclable. 14 AWG, Stranded Conductor, Tinned copper, 600V, Red, 1000ft, 6717 RD001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 6717 RD001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire AWG/GAUGE : 14 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Red INSULATION MATERIAL : mPPE NOMINAL OD (IN) : 0.096 NOMINAL OD (MM) : 2.4384 TEMPERATURE : -40°C to 105°C VOLTAGE : 600V STANDARDS/APPROVALS : VW-1 UL AWM CSA TYPE : AWM

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Lapp Tannehill
Product Category Hookup Wires Hookup Wires Hookup Wires
Product Number 6717 RD001 8385157 ALP6717-RD001
Product Name Hook-up Wire Hook Up Wire Alpha Wire EcoWire® Hook-Up/Lead Wire - 14 AWG 41 Stranded Conductor - Tinned copper - 600V - Red - 1000 ft
Nominal Diameter 0.0961 inch (2.44 mm) 0.0960 inch (2.44 mm)
Wire Conductor Copper Copper
International 2.1 mm² (0.0033 in²)
Stranding Type 41/0.25 mm
Approvals CSA Mark (US, NRTL/C); AWM
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1882103001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Solid Silver-Plated Copper
View Details
2 suppliers
Hook Up Wire - 1805970 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
Wire Conductor Copper
North American 18 AWG
View Details
14 AWG, PVC Insulated, Wire Spool - 9510 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.1450 inch (3.68 mm)
Rated Temperature 105 C (221 F)
View Details
PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 300 volts
Nominal Diameter 0.0410 to 0.0960 inch (1.04 to 2.44 mm)
View Details