Alpha Wire Ecogen Ecowire Hook Up Wire, 14Awg, Green/yellow, 100Ft, 600V; Jacket Material Alpha Wire 6717 GY005

Description
ECOGEN ECOWIRE HOOK UP WIRE, 14AWG, GREEN/YELLOW, 100FT, 600V; Jacket Material:MPPE; Jacket Color:Green, Yellow; Wire Gauge:14AWG; Conductor Area CSA:2.09mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes
Datasheet
Description
ECOGEN ECOWIRE HOOK UP WIRE, 14AWG, GREEN/YELLOW, 100FT, 600V; Jacket Material:MPPE; Jacket Color:Green, Yellow; Wire Gauge:14AWG; Conductor Area CSA:2.09mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ecogen Ecowire Hook Up Wire, 14Awg, Green/yellow, 100Ft, 600V; Jacket Material Alpha Wire - 58R1694 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecowire Hook Up Wire, 14Awg, Green/yellow, 100Ft, 600V; Jacket Material Alpha Wire
58R1694
Ecogen Ecowire Hook Up Wire, 14Awg, Green/yellow, 100Ft, 600V; Jacket Material Alpha Wire 58R1694
ECOGEN ECOWIRE HOOK UP WIRE, 14AWG, GREEN/YELLOW, 100FT, 600V; Jacket Material:MPPE; Jacket Color:Green, Yellow; Wire Gauge:14AWG; Conductor Area CSA:2.09mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

ECOGEN ECOWIRE HOOK UP WIRE, 14AWG, GREEN/YELLOW, 100FT, 600V; Jacket Material:MPPE; Jacket Color:Green, Yellow; Wire Gauge:14AWG; Conductor Area CSA:2.09mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 58R1694
Product Name Ecogen Ecowire Hook Up Wire, 14Awg, Green/yellow, 100Ft, 600V; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

M12 sensor cable Schmersal KA-0905 - 101207729 -  - Automation24, Inc.
Specs
Cable Length 10 ft (30.48 dm)
Connector Type M12 connector
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Precision Test Cable, 3.0 GHz, 3.28 ft. (1.0m) - CBL-1MFM-75+ - Mini-Circuits
Specs
Cable Length 3.28 ft (10 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Phase Stable Cable Assemblies: Lab-Flex® T Series -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details