Alpha Wire Hook-Up Wire, 14Awg, Grn/yel, 305M; Jacket Material Alpha Wire 6717 GY001

Description
HOOK-UP WIRE, 14AWG, GRN/YEL, 305M; Jacket Material:MPPE; Jacket Color:Green, Yellow; Wire Gauge:14AWG; Conductor Area CSA:2.08mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 14AWG, GRN/YEL, 305M; Jacket Material:MPPE; Jacket Color:Green, Yellow; Wire Gauge:14AWG; Conductor Area CSA:2.08mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 14Awg, Grn/yel, 305M; Jacket Material Alpha Wire - 58R1693 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 14Awg, Grn/yel, 305M; Jacket Material Alpha Wire
58R1693
Hook-Up Wire, 14Awg, Grn/yel, 305M; Jacket Material Alpha Wire 58R1693
HOOK-UP WIRE, 14AWG, GRN/YEL, 305M; Jacket Material:MPPE; Jacket Color:Green, Yellow; Wire Gauge:14AWG; Conductor Area CSA:2.08mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK-UP WIRE, 14AWG, GRN/YEL, 305M; Jacket Material:MPPE; Jacket Color:Green, Yellow; Wire Gauge:14AWG; Conductor Area CSA:2.08mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 58R1693
Product Name Hook-Up Wire, 14Awg, Grn/yel, 305M; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

OBDII Installable 2C to 5A Battery clamp - QLC16076 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details