Alpha Wire Hook Up Wire 6717 BK001

Description
Alpha Wire 6717 BK001 Hook Up Wire
Request a Quote
Description
Alpha Wire 6717 BK001 Hook Up Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 8385122 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
8385122
Hook Up Wire 8385122
Alpha Wire 6717 BK001 Hook Up Wire

Alpha Wire 6717 BK001 Hook Up Wire

Supplier's Site
Hook-up Wire - 6717 BK001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
6717 BK001
Hook-up Wire 6717 BK001
6717 BLACK 1000 FT

6717 BLACK 1000 FT

Buy Now
Alpha Wire EcoWire® Hook-Up/Lead Wire - 14 AWG 41 Stranded Conductor - Tinned copper - 600V - Black - 1000 ft - ALP6717-BK001 - Lapp Tannehill
Savage, MN, United States
Alpha Wire EcoWire® Hook-Up/Lead Wire - 14 AWG 41 Stranded Conductor - Tinned copper - 600V - Black - 1000 ft
ALP6717-BK001
Alpha Wire EcoWire® Hook-Up/Lead Wire - 14 AWG 41 Stranded Conductor - Tinned copper - 600V - Black - 1000 ft ALP6717-BK001
Alpha Wire's EcoWire® 600V Hook-up Wire features an mPPE insulation that is up to 45% smaller in diameter and 40% lighter than PVC wire, has zero halogens and is 100% recyclable. 14 AWG, Stranded Conductor, Tinned copper, 600V, Black, 1000ft, 6717 BK001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 6717 BK001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire AWG/GAUGE : 14 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Black INSULATION MATERIAL : mPPE NOMINAL OD (IN) : 0.096 NOMINAL OD (MM) : 2.4384 TEMPERATURE : -40°C to 105°C VOLTAGE : 600V STANDARDS/APPROVALS : VW-1 UL AWM CSA TYPE : AWM

Alpha Wire's EcoWire® 600V Hook-up Wire features an mPPE insulation that is up to 45% smaller in diameter and 40% lighter than PVC wire, has zero halogens and is 100% recyclable. 14 AWG, Stranded Conductor, Tinned copper, 600V, Black, 1000ft, 6717 BK001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 6717 BK001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire AWG/GAUGE : 14 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Black INSULATION MATERIAL : mPPE NOMINAL OD (IN) : 0.096 NOMINAL OD (MM) : 2.4384 TEMPERATURE : -40°C to 105°C VOLTAGE : 600V STANDARDS/APPROVALS : VW-1 UL AWM CSA TYPE : AWM

Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires Hookup Wires
Product Number 8385122 6717 BK001 ALP6717-BK001
Product Name Hook Up Wire Hook-up Wire Alpha Wire EcoWire® Hook-Up/Lead Wire - 14 AWG 41 Stranded Conductor - Tinned copper - 600V - Black - 1000 ft
Nominal Diameter 0.0961 inch (2.44 mm) 0.0960 inch (2.44 mm)
Wire Conductor Copper Copper
International 2.1 mm² (0.0033 in²)
Stranding Type 41/0.25 mm
Approvals CSA Mark (US, NRTL/C); AWM
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 0563313001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Plated High Strength Copper Alloy
View Details
Miniature Electrode Wire - AS 765-30 - Cooner Wire Company
Specs
Nominal Diameter 0.0131 inch (0.3327 mm)
Wire Insulation Teflon
Wire Conductor 316 Stainless Steel
View Details
Silicone Rubber Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 300 volts
Nominal Diameter 0.0450 to 0.0960 inch (1.14 to 2.44 mm)
View Details
High Temperature Extruded Lead Wires - 1718 - BRIM Electronics, Inc.
Specs
Approvals UL Listing Mark; RoHS, REACH
Rated Voltage 600 volts
Nominal Diameter 0.0460 to 0.0710 inch (1.17 to 1.8 mm)
View Details