Alpha Wire Hook Up Wire 6716 YL005

Description
Alpha Wire 6716 YL005 Hook Up Wire
Request a Quote
Description
Alpha Wire 6716 YL005 Hook Up Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 6877584 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
6877584
Hook Up Wire 6877584
Alpha Wire 6716 YL005 Hook Up Wire

Alpha Wire 6716 YL005 Hook Up Wire

Supplier's Site
Hook-up Wire - 6716 YL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
6716 YL005
Hook-up Wire 6716 YL005
6716 YELLOW 100 FT

6716 YELLOW 100 FT

Buy Now
Wire, Hook-up; TC; 16 AWG; 26/30; Yellow mPPE ins; 0.081
Fort Worth, TX, USA
Wire, Hook-up; TC; 16 AWG; 26/30; Yellow mPPE ins; 0.081" OD; 600V; UL VW-1
70134515
Wire, Hook-up; TC; 16 AWG; 26/30; Yellow mPPE ins; 0.081" OD; 600V; UL VW-1 70134515
EcoWire hook-up wire uses flexible modified polyphenylene ether (mPPE) thermoplastic that is inherently lighter, tougher, and more durable than PVC. Even with thinner walls, mPPE offers 10x better abrasion and pinch resistance than PVC. Underwriters Laboratories has approved mPPE as a suitable insulation for over fifty AWM cable styles; thus, it can be confidently applied where a tough, compact, and non-halogenated wire is required.

EcoWire hook-up wire uses flexible modified polyphenylene ether (mPPE) thermoplastic that is inherently lighter, tougher, and more durable than PVC. Even with thinner walls, mPPE offers 10x better abrasion and pinch resistance than PVC. Underwriters Laboratories has approved mPPE as a suitable insulation for over fifty AWM cable styles; thus, it can be confidently applied where a tough, compact, and non-halogenated wire is required.

Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Allied Electronics, Inc.
Product Category Hookup Wires Hookup Wires Hookup Wires
Product Number 6877584 6716 YL005 70134515
Product Name Hook Up Wire Hook-up Wire Wire, Hook-up; TC; 16 AWG; 26/30; Yellow mPPE ins; 0.081" OD; 600V; UL VW-1
Nominal Diameter 0.0811 inch (2.06 mm) 0.0810 inch (2.06 mm)
Wire Conductor Copper
International 1.3 mm² (0.0020 in²)
Stranding Type 26/0.25 mm 26/30
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1151453001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -55 to 120 C (-67 to 248 F)
Wire Conductor Tin-Plated Copper
View Details
22 AWG, PVC Insulated, Coil Cord Wire - SALE-9704 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 22 AWG
View Details
Miniature Electrode Wire - AS 826-30 - Cooner Wire Company
Specs
Nominal Diameter 0.0100 inch (0.2540 mm)
Wire Conductor Pure Silver
North American 30 AWG
View Details
PVC Insulated Power Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals CSA Mark (US, NRTL/C); UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.1130 to 0.7890 inch (2.87 to 20.04 mm)
View Details