Alpha Wire Hook-Up Wire, 1.3Mm2, 30M, Wht/blu; Jacket Material Alpha Wire 6716 WU005

Description
HOOK-UP WIRE, 1.3MM2, 30M, WHT/BLU; Jacket Material:MPPE; Jacket Color:White, Blue; Wire Gauge:16AWG; Conductor Area CSA:1.3mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 1.3MM2, 30M, WHT/BLU; Jacket Material:MPPE; Jacket Color:White, Blue; Wire Gauge:16AWG; Conductor Area CSA:1.3mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 1.3Mm2, 30M, Wht/blu; Jacket Material Alpha Wire - 28Y6458 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 1.3Mm2, 30M, Wht/blu; Jacket Material Alpha Wire
28Y6458
Hook-Up Wire, 1.3Mm2, 30M, Wht/blu; Jacket Material Alpha Wire 28Y6458
HOOK-UP WIRE, 1.3MM2, 30M, WHT/BLU; Jacket Material:MPPE; Jacket Color:White, Blue; Wire Gauge:16AWG; Conductor Area CSA:1.3mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK-UP WIRE, 1.3MM2, 30M, WHT/BLU; Jacket Material:MPPE; Jacket Color:White, Blue; Wire Gauge:16AWG; Conductor Area CSA:1.3mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 28Y6458
Product Name Hook-Up Wire, 1.3Mm2, 30M, Wht/blu; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB CABLES - 10114549-1500LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
Ethernet Cable - 102562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial
Cable Shielding UTP
View Details