Alpha Wire Hook-up Wire 6716 WH005

Description
6716 WHITE 100 FT
Request a Quote
Description
6716 WHITE 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 6716 WH005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
6716 WH005
Hook-up Wire 6716 WH005
6716 WHITE 100 FT

6716 WHITE 100 FT

Buy Now
Hook Up Wire - 6877575 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
6877575
Hook Up Wire 6877575
Alpha Wire 6716 WH005 Hook Up Wire

Alpha Wire 6716 WH005 Hook Up Wire

Supplier's Site
Wire, Hook-up; TC; 16 AWG; 26/30; WhitemPPE ins; 0.081
Fort Worth, TX, USA
Wire, Hook-up; TC; 16 AWG; 26/30; WhitemPPE ins; 0.081" OD; 600V; UL VW-1
70134514
Wire, Hook-up; TC; 16 AWG; 26/30; WhitemPPE ins; 0.081" OD; 600V; UL VW-1 70134514
EcoWire hook-up wire uses flexible modified polyphenylene ether (mPPE) thermoplastic that is inherently lighter, tougher, and more durable than PVC. Even with thinner walls, mPPE offers 10x better abrasion and pinch resistance than PVC. Underwriters Laboratories has approved mPPE as a suitable insulation for over fifty AWM cable styles; thus, it can be confidently applied where a tough, compact, and non-halogenated wire is required.

EcoWire hook-up wire uses flexible modified polyphenylene ether (mPPE) thermoplastic that is inherently lighter, tougher, and more durable than PVC. Even with thinner walls, mPPE offers 10x better abrasion and pinch resistance than PVC. Underwriters Laboratories has approved mPPE as a suitable insulation for over fifty AWM cable styles; thus, it can be confidently applied where a tough, compact, and non-halogenated wire is required.

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Allied Electronics, Inc.
Product Category Hookup Wires Hookup Wires Hookup Wires
Product Number 6716 WH005 6877575 70134514
Product Name Hook-up Wire Hook Up Wire Wire, Hook-up; TC; 16 AWG; 26/30; WhitemPPE ins; 0.081" OD; 600V; UL VW-1
Nominal Diameter 0.0811 inch (2.06 mm) 0.0810 inch (2.06 mm)
Wire Conductor Copper
International 1.3 mm² (0.0020 in²)
Stranding Type 26/0.25 mm 26/30
Unlock Full Specs
to access all available technical data

Similar Products

20 AWG, PVC Insulated, Wire Spool - 9505 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.0800 inch (2.03 mm)
Rated Temperature 105 C (221 F)
View Details
Miniature Electrode Wire - AS 766-36 - Cooner Wire Company
Specs
Nominal Diameter 0.0071 inch (0.1803 mm)
Wire Insulation Teflon
Wire Conductor Pure Soft Silver
View Details
Hook Up Wire - 1805933 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
Wire Conductor Copper
North American 18 AWG
View Details
PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.0740 to 0.2050 inch (1.88 to 5.21 mm)
View Details