Alpha Wire Ecogen Ecowire Hook Up Wire,100Ft,16Awg,white; Jacket Material Alpha Wire 6716 WH005

Description
ECOGEN ECOWIRE HOOK UP WIRE,100FT,16AWG,WHI TE; Jacket Material:MPPE; Jacket Color:White; Wire Gauge:16AWG; Conductor Area CSA:1.32mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
ECOGEN ECOWIRE HOOK UP WIRE,100FT,16AWG,WHI TE; Jacket Material:MPPE; Jacket Color:White; Wire Gauge:16AWG; Conductor Area CSA:1.32mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ecogen Ecowire Hook Up Wire,100Ft,16Awg,white; Jacket Material Alpha Wire - 58R1682 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecowire Hook Up Wire,100Ft,16Awg,white; Jacket Material Alpha Wire
58R1682
Ecogen Ecowire Hook Up Wire,100Ft,16Awg,white; Jacket Material Alpha Wire 58R1682
ECOGEN ECOWIRE HOOK UP WIRE,100FT,16AWG,WHI TE; Jacket Material:MPPE; Jacket Color:White; Wire Gauge:16AWG; Conductor Area CSA:1.32mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

ECOGEN ECOWIRE HOOK UP WIRE,100FT,16AWG,WHITE; Jacket Material:MPPE; Jacket Color:White; Wire Gauge:16AWG; Conductor Area CSA:1.32mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 58R1682
Product Name Ecogen Ecowire Hook Up Wire,100Ft,16Awg,white; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Truck Overmolded J1708 female to female cable - QLC16017 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female; Female-Female
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
QSFP+ - 10114734-3050LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102617 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details