Alpha Wire Ecogen Ecowire Hook Up Wire,100Ft,16Awg Violet; Jacket Material Alpha Wire 6716 VI005

Description
ECOGEN ECOWIRE HOOK UP WIRE,100FT,16AWG VIOLET; Jacket Material:MPPE; Jacket Color:Purple; Wire Gauge:16AWG; Conductor Area CSA:1.32mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
ECOGEN ECOWIRE HOOK UP WIRE,100FT,16AWG VIOLET; Jacket Material:MPPE; Jacket Color:Purple; Wire Gauge:16AWG; Conductor Area CSA:1.32mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ecogen Ecowire Hook Up Wire,100Ft,16Awg Violet; Jacket Material Alpha Wire - 58R1680 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecowire Hook Up Wire,100Ft,16Awg Violet; Jacket Material Alpha Wire
58R1680
Ecogen Ecowire Hook Up Wire,100Ft,16Awg Violet; Jacket Material Alpha Wire 58R1680
ECOGEN ECOWIRE HOOK UP WIRE,100FT,16AWG VIOLET; Jacket Material:MPPE; Jacket Color:Purple; Wire Gauge:16AWG; Conductor Area CSA:1.32mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

ECOGEN ECOWIRE HOOK UP WIRE,100FT,16AWG VIOLET; Jacket Material:MPPE; Jacket Color:Purple; Wire Gauge:16AWG; Conductor Area CSA:1.32mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 58R1680
Product Name Ecogen Ecowire Hook Up Wire,100Ft,16Awg Violet; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

OBDII cable molded to DB25 male with an extended DC jack - QLC16105 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112633-101LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
Interface Adapters & Converters - 100789 - RS Components, Ltd.
Specs
Application Computer
Connector Type D-sub, 9-Pin
Gender Male-Male
View Details