Alpha Wire Ecogen Ecowire Hook Up Wire, 16Awg, Grey, 100Ft, 600V; Jacket Material Alpha Wire 6716 SL005

Description
ECOGEN ECOWIRE HOOK UP WIRE, 16AWG, GREY, 100FT, 600V; Jacket Material:MPPE; Jacket Color:Slate; Wire Gauge:16AWG; Conductor Area CSA:1.32mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
ECOGEN ECOWIRE HOOK UP WIRE, 16AWG, GREY, 100FT, 600V; Jacket Material:MPPE; Jacket Color:Slate; Wire Gauge:16AWG; Conductor Area CSA:1.32mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ecogen Ecowire Hook Up Wire, 16Awg, Grey, 100Ft, 600V; Jacket Material Alpha Wire - 58R1678 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecowire Hook Up Wire, 16Awg, Grey, 100Ft, 600V; Jacket Material Alpha Wire
58R1678
Ecogen Ecowire Hook Up Wire, 16Awg, Grey, 100Ft, 600V; Jacket Material Alpha Wire 58R1678
ECOGEN ECOWIRE HOOK UP WIRE, 16AWG, GREY, 100FT, 600V; Jacket Material:MPPE; Jacket Color:Slate; Wire Gauge:16AWG; Conductor Area CSA:1.32mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

ECOGEN ECOWIRE HOOK UP WIRE, 16AWG, GREY, 100FT, 600V; Jacket Material:MPPE; Jacket Color:Slate; Wire Gauge:16AWG; Conductor Area CSA:1.32mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 58R1678
Product Name Ecogen Ecowire Hook Up Wire, 16Awg, Grey, 100Ft, 600V; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Truck interface diagnostic cable - QLC16093 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Mini-SAS - 10111837-P020001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details