Alpha Wire Hook Up Wire 6716 RD001

Description
Alpha Wire 6716 RD001 Hook Up Wire
Request a Quote
Description
Alpha Wire 6716 RD001 Hook Up Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 8385097 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
8385097
Hook Up Wire 8385097
Alpha Wire 6716 RD001 Hook Up Wire

Alpha Wire 6716 RD001 Hook Up Wire

Supplier's Site
Hook-up Wire - 6716 RD001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
6716 RD001
Hook-up Wire 6716 RD001
6716 RED 1000 FT

6716 RED 1000 FT

Buy Now
Alpha Wire EcoWire® Hook-Up/Lead Wire - 16 AWG 26 Stranded Conductor - Tinned copper - 600V - Red - 1000 ft - ALP6716-RD001 - Lapp Tannehill
Savage, MN, United States
Alpha Wire EcoWire® Hook-Up/Lead Wire - 16 AWG 26 Stranded Conductor - Tinned copper - 600V - Red - 1000 ft
ALP6716-RD001
Alpha Wire EcoWire® Hook-Up/Lead Wire - 16 AWG 26 Stranded Conductor - Tinned copper - 600V - Red - 1000 ft ALP6716-RD001
Alpha Wire's EcoWire® 600V Hook-up Wire features an mPPE insulation that is up to 45% smaller in diameter and 40% lighter than PVC wire, has zero halogens and is 100% recyclable. 16 AWG, Stranded Conductor, Tinned copper, 600V, Red, 1000ft, 6716 RD001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 6716 RD001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire AWG/GAUGE : 16 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Red INSULATION MATERIAL : mPPE NOMINAL OD (IN) : 0.081 NOMINAL OD (MM) : 2.0574 TEMPERATURE : -40°C to 105°C VOLTAGE : 600V STANDARDS/APPROVALS : VW-1 UL AWM CSA TYPE : AWM

Alpha Wire's EcoWire® 600V Hook-up Wire features an mPPE insulation that is up to 45% smaller in diameter and 40% lighter than PVC wire, has zero halogens and is 100% recyclable. 16 AWG, Stranded Conductor, Tinned copper, 600V, Red, 1000ft, 6716 RD001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 6716 RD001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire AWG/GAUGE : 16 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Red INSULATION MATERIAL : mPPE NOMINAL OD (IN) : 0.081 NOMINAL OD (MM) : 2.0574 TEMPERATURE : -40°C to 105°C VOLTAGE : 600V STANDARDS/APPROVALS : VW-1 UL AWM CSA TYPE : AWM

Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires Hookup Wires
Product Number 8385097 6716 RD001 ALP6716-RD001
Product Name Hook Up Wire Hook-up Wire Alpha Wire EcoWire® Hook-Up/Lead Wire - 16 AWG 26 Stranded Conductor - Tinned copper - 600V - Red - 1000 ft
Nominal Diameter 0.0811 inch (2.06 mm) 0.0810 inch (2.06 mm)
Wire Conductor Copper Copper
International 1.3 mm² (0.0020 in²)
Stranding Type 26/0.25 mm
Approvals CSA Mark (US, NRTL/C); AWM
Unlock Full Specs
to access all available technical data

Similar Products

PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 3000 volts
Nominal Diameter 0.0770 to 0.1570 inch (1.96 to 3.99 mm)
Rated Temperature 105 C (221 F)
View Details
Primary Wire - 1722203001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 1.5 mm² (0.0023 in²)
View Details
Hook Up Wire - 1805948 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
North American 16 AWG
View Details
PVC Insulated Kinkless Test Lead Wire - 1870 - BRIM Electronics, Inc.
Specs
Rated Voltage 5000 volts
Nominal Diameter 0.0920 to 0.1250 inch (2.34 to 3.17 mm)
Wire Insulation Polyvinyl Chloride
View Details