Alpha Wire Hook Up Wire 6716 OR005

Description
Alpha Wire 6716 OR005 Hook Up Wire
Request a Quote
Description
Alpha Wire 6716 OR005 Hook Up Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 6877588 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
6877588
Hook Up Wire 6877588
Alpha Wire 6716 OR005 Hook Up Wire

Alpha Wire 6716 OR005 Hook Up Wire

Supplier's Site
Hook-up Wire - 6716 OR005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
6716 OR005
Hook-up Wire 6716 OR005
6716 ORANGE 100 FT

6716 ORANGE 100 FT

Buy Now
Wire, Hook-up; TC; 16 AWG; 26/30; Orange mPPE ins; 0.081
Fort Worth, TX, USA
Wire, Hook-up; TC; 16 AWG; 26/30; Orange mPPE ins; 0.081" OD; 600V; UL VW-1
70134510
Wire, Hook-up; TC; 16 AWG; 26/30; Orange mPPE ins; 0.081" OD; 600V; UL VW-1 70134510
EcoWire hook-up wire uses flexible modified polyphenylene ether (mPPE) thermoplastic that is inherently lighter, tougher, and more durable than PVC. Even with thinner walls, mPPE offers 10x better abrasion and pinch resistance than PVC. Underwriters Laboratories has approved mPPE as a suitable insulation for over fifty AWM cable styles; thus, it can be confidently applied where a tough, compact, and non-halogenated wire is required.

EcoWire hook-up wire uses flexible modified polyphenylene ether (mPPE) thermoplastic that is inherently lighter, tougher, and more durable than PVC. Even with thinner walls, mPPE offers 10x better abrasion and pinch resistance than PVC. Underwriters Laboratories has approved mPPE as a suitable insulation for over fifty AWM cable styles; thus, it can be confidently applied where a tough, compact, and non-halogenated wire is required.

Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Allied Electronics, Inc.
Product Category Hookup Wires Hookup Wires Hookup Wires
Product Number 6877588 6716 OR005 70134510
Product Name Hook Up Wire Hook-up Wire Wire, Hook-up; TC; 16 AWG; 26/30; Orange mPPE ins; 0.081" OD; 600V; UL VW-1
Nominal Diameter 0.0811 inch (2.06 mm) 0.0810 inch (2.06 mm)
Wire Conductor Copper
International 1.3 mm² (0.0020 in²)
Stranding Type 26/0.25 mm 26/30
Unlock Full Specs
to access all available technical data

Similar Products

18 AWG, Rubber Insulated, Wire Spool - 9507 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 5000 volts
Nominal Diameter 0.1440 inch (3.66 mm)
Rated Temperature 90 C (194 F)
View Details
Miniature Electrode Wire - AS 172-40 - Cooner Wire Company
Specs
Nominal Diameter 0.0045 inch (0.1143 mm)
Wire Insulation Teflon
Wire Conductor Solid Tungsten
View Details
Hook Up Wire - 1805942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
Wire Conductor Copper
North American 18 AWG
View Details
Silicone Rubber Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.0780 inch (1.98 mm)
View Details