Ecogen Ecowire Hook Up Wire, part number 58R1674, is a 100-foot length of 16 AWG wire with an orange jacket made from modified polyphenylene ether (MPPE). The wire is rated for a maximum operating temperature of 105°C and a voltage rating of 600 VRMS. It features a conductor made of 26 strands of 30 AWG tinned copper, providing good conductivity and flexibility. The wire complies with UL AWM/STYLE 11028 and CSA International standards, ensuring it meets safety and performance requirements. Additionally, it is halogen-free and adheres to RoHS and REACH regulations, making it suitable for environmentally conscious projects. The wire has a bend radius of 10 times its diameter and a maximum pull tension of 20.4 lbs. This product is appropriate for various applications requiring reliable electrical connections in a compact form factor.
ECOGEN ECOWIRE HOOK UP WIRE,100FT,16AWG ORANGE; Jacket Material:MPPE; Jacket Color:Orange; Wire Gauge:16AWG; Conductor Area CSA:1.32mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 58R1674 |
| Product Name | Ecogen Ecowire Hook Up Wire,100Ft,16Awg Orange; Jacket Material Alpha Wire |
| Standards / Certifications | RoHS |