Alpha Wire Hook Up Wire 6716 GY005

Description
Alpha Wire 6716 GY005 Hook Up Wire
Request a Quote
Description
Alpha Wire 6716 GY005 Hook Up Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 6877594 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
6877594
Hook Up Wire 6877594
Alpha Wire 6716 GY005 Hook Up Wire

Alpha Wire 6716 GY005 Hook Up Wire

Supplier's Site
Hook-up Wire - 6716 GY005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
6716 GY005
Hook-up Wire 6716 GY005
6716 GRN/YEL 100 FT

6716 GRN/YEL 100 FT

Buy Now
Wire, Hook-up; TC; 16 AWG; 26/30; Grn/Ylw mPPE ins; 0.081
Fort Worth, TX, USA
Wire, Hook-up; TC; 16 AWG; 26/30; Grn/Ylw mPPE ins; 0.081" OD; 600V; UL VW-1
70134509
Wire, Hook-up; TC; 16 AWG; 26/30; Grn/Ylw mPPE ins; 0.081" OD; 600V; UL VW-1 70134509
EcoWire hook-up wire uses flexible modified polyphenylene ether (mPPE) thermoplastic that is inherently lighter, tougher, and more durable than PVC. Even with thinner walls, mPPE offers 10x better abrasion and pinch resistance than PVC. Underwriters Laboratories has approved mPPE as a suitable insulation for over fifty AWM cable styles; thus, it can be confidently applied where a tough, compact, and non-halogenated wire is required.

EcoWire hook-up wire uses flexible modified polyphenylene ether (mPPE) thermoplastic that is inherently lighter, tougher, and more durable than PVC. Even with thinner walls, mPPE offers 10x better abrasion and pinch resistance than PVC. Underwriters Laboratories has approved mPPE as a suitable insulation for over fifty AWM cable styles; thus, it can be confidently applied where a tough, compact, and non-halogenated wire is required.

Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Allied Electronics, Inc.
Product Category Hookup Wires Hookup Wires Hookup Wires
Product Number 6877594 6716 GY005 70134509
Product Name Hook Up Wire Hook-up Wire Wire, Hook-up; TC; 16 AWG; 26/30; Grn/Ylw mPPE ins; 0.081" OD; 600V; UL VW-1
Nominal Diameter 0.0811 inch (2.06 mm) 0.0810 inch (2.06 mm)
Wire Conductor Copper
International 1.3 mm² (0.0020 in²)
Stranding Type 26/0.25 mm 26/30
Unlock Full Specs
to access all available technical data

Similar Products

18 AWG, Rubber Insulated, Wire Spool - 9507 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 5000 volts
Nominal Diameter 0.1440 inch (3.66 mm)
Rated Temperature 90 C (194 F)
View Details
Stranded Hookup Wire - CW5052-26 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0400 inch (1.02 mm)
Rated Temperature -55 to 80 C (-67 to 176 F)
View Details
Miniature PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Rated Temperature 105 C (221 F)
Wire Insulation Polyvinyl Chloride
View Details