Alpha Wire Ecogen Ecowire Hook Up Wire, 16Awg, Green/yellow, 100Ft, 600V; Jacket Material Alpha Wire 6716 GY005

Description
ECOGEN ECOWIRE HOOK UP WIRE, 16AWG, GREEN/YELLOW, 100FT, 600V; Jacket Material:MPPE; Jacket Color:Green, Yellow; Wire Gauge:16AWG; Conductor Area CSA:1.32mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes
Datasheet
Description
ECOGEN ECOWIRE HOOK UP WIRE, 16AWG, GREEN/YELLOW, 100FT, 600V; Jacket Material:MPPE; Jacket Color:Green, Yellow; Wire Gauge:16AWG; Conductor Area CSA:1.32mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ecogen Ecowire Hook Up Wire, 16Awg, Green/yellow, 100Ft, 600V; Jacket Material Alpha Wire - 58R1672 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecowire Hook Up Wire, 16Awg, Green/yellow, 100Ft, 600V; Jacket Material Alpha Wire
58R1672
Ecogen Ecowire Hook Up Wire, 16Awg, Green/yellow, 100Ft, 600V; Jacket Material Alpha Wire 58R1672
ECOGEN ECOWIRE HOOK UP WIRE, 16AWG, GREEN/YELLOW, 100FT, 600V; Jacket Material:MPPE; Jacket Color:Green, Yellow; Wire Gauge:16AWG; Conductor Area CSA:1.32mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

ECOGEN ECOWIRE HOOK UP WIRE, 16AWG, GREEN/YELLOW, 100FT, 600V; Jacket Material:MPPE; Jacket Color:Green, Yellow; Wire Gauge:16AWG; Conductor Area CSA:1.32mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 58R1672
Product Name Ecogen Ecowire Hook Up Wire, 16Awg, Green/yellow, 100Ft, 600V; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

OBD Female to HID lighting control cables - QLC16086 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SFP - 10110818-2040HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 101006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details