Alpha Wire Hook-up Wire 6716 DB001

Description
6716 Dark Blue 1000 FT
Request a Quote
Description
6716 Dark Blue 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 6716 DB001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
6716 DB001
Hook-up Wire 6716 DB001
6716 Dark Blue 1000 FT

6716 Dark Blue 1000 FT

Buy Now
Hook Up Wire - 2824641 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
2824641
Hook Up Wire 2824641
Alpha Wire 6716 DB001 Hook Up Wire

Alpha Wire 6716 DB001 Hook Up Wire

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd.
Product Category Hookup Wires Hookup Wires
Product Number 6716 DB001 2824641
Product Name Hook-up Wire Hook Up Wire
Rated Temperature 105 C (221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Electrode Wire - CW 5263-34 - Cooner Wire Company
Specs
Nominal Diameter 0.0087 inch (0.2210 mm)
Wire Conductor Pure Gold
North American 34 AWG
View Details
Hook Up Wire - 1805916 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1024 inch (2.6 mm)
Wire Conductor Copper
North American 22 AWG
View Details
Hook Up Wire - 2441267 - RS Components, Ltd.
Specs
Nominal Diameter 0.0630 inch (1.6 mm)
International 0.7500 mm² (0.0012 in²)
Stranding Type 0.23 mm
View Details
18 AWG, Silicone Insulated, Wire Spool - 9508 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 5000 volts
Nominal Diameter 0.1440 inch (3.66 mm)
Rated Temperature 150 C (302 F)
View Details